The FPS1000-48/P is a 1000W AC-DC industrial power supply in a 1U high, 290 x 127 x 41 mm package, designed for hot-swap redundant operation in 19″ racks. It accepts an 85 to 265Vac input and provides a 48V output with a range of 43 to 58V at up to 21A, delivering 1008W maximum power. Efficiency is 85% at 115Vac and 88% at 230Vac, with output ripple and noise limited to 300mV. Features include built-in ORing diodes, current sharing for parallel operation, remote on/off control, DC good and AC fail signals, and a 12V auxiliary output. It meets IEC/UL/CSA/EN62368-1
These rugged 1000W, hot-swap power supplies are available in 12V, 24V, 32V and 48V outputs and accept a wide 85 to 265Vac input. Up to three units can be plugged into the optional 1U high, 19" rack assemblies, which are configured in either a single output, or as three individual, isolated outputs. An I2C interface and/or front entry AC are available as standard options.
Features
Applications for this product
| TDK-Lambda Europe GmbH | |
|---|---|
| Product Category | Power Supplies |
| Product Number | FPS1000 48/P |
| Product Name | 1U Front End Power supply |
| Type | DC Power Supply |
| Operating Temperature | 0 to 70 C (32 to 158 F) |
| DC Output Voltage | 48.0 volts |
| DC Output Current | 21 amps |