Marki Microwave LLC 4-22 GHz Broadband Low Noise Amplifier ADM-10721PSM

Description
The ADM-10721PSM is a broadband low noise amplifier covering 4 GHz to 22 GHz. Optimized for ultra-low power operation in compact systems, it operates from a single 3V supply at just 17mA bias current, providing typically 20 dB of small-signal gain with a typical noise figure of 2.3 dB. The ADM-10721PSM requires no application circuit other than bypass capacitors on the DC supply lines, which simplifies integration and reduces board space. Packaged in a compact 3mm QFN, it is well suited for wideband frontend applications that demand low DC power consumption, high gain, and minimal added noise. Measured small-signal S-parameters are available to support accurate system simulation.
Request a Quote Datasheet
Description
The ADM-10721PSM is a broadband low noise amplifier covering 4 GHz to 22 GHz. Optimized for ultra-low power operation in compact systems, it operates from a single 3V supply at just 17mA bias current, providing typically 20 dB of small-signal gain with a typical noise figure of 2.3 dB. The ADM-10721PSM requires no application circuit other than bypass capacitors on the DC supply lines, which simplifies integration and reduces board space. Packaged in a compact 3mm QFN, it is well suited for wideband frontend applications that demand low DC power consumption, high gain, and minimal added noise. Measured small-signal S-parameters are available to support accurate system simulation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-22 GHz Broadband Low Noise Amplifier - ADM-10721PSM - Marki Microwave LLC
Morgan Hill, CA, United States
4-22 GHz Broadband Low Noise Amplifier
ADM-10721PSM
4-22 GHz Broadband Low Noise Amplifier ADM-10721PSM
The ADM-10721PSM is a broadband low noise amplifier covering 4 GHz to 22 GHz. Optimized for ultra-low power operation in compact systems, it operates from a single 3V supply at just 17mA bias current, providing typically 20 dB of small-signal gain with a typical noise figure of 2.3 dB. The ADM-10721PSM requires no application circuit other than bypass capacitors on the DC supply lines, which simplifies integration and reduces board space. Packaged in a compact 3mm QFN, it is well suited for wideband frontend applications that demand low DC power consumption, high gain, and minimal added noise. Measured small-signal S-parameters are available to support accurate system simulation.

The ADM-10721PSM is a broadband low noise amplifier covering 4 GHz to 22 GHz.
Optimized for ultra-low power operation in compact systems, it operates from a single
3V supply at just 17mA bias current, providing typically 20 dB of small-signal gain with a typical
noise figure of 2.3 dB. The ADM-10721PSM requires no application circuit other than
bypass capacitors on the DC supply lines, which simplifies integration and reduces
board space. Packaged in a compact 3mm QFN, it is well suited for wideband frontend applications that demand low DC power consumption, high gain, and minimal added noise.
Measured small-signal S-parameters are available to support accurate system
simulation.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number ADM-10721PSM
Product Name 4-22 GHz Broadband Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

AKA-1300PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1300PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
APM-6849SM, 2-30 GHz Surface Mount Low Phase Noise Amplifier - APM-6849SM - Marki Microwave LLC
Specs
Frequency Range 2000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
APM-7098CH, 0.1GHz - 22GHz Low Phase Noise Amplifier - APM-7098CH - Marki Microwave LLC
Specs
Frequency Range 100 to 22000 MHz
Package Type bare-die
View Details
18-40 GHz Broadband Low Noise Amplifier - ADM-10717PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details