Marki Microwave LLC APM-6849PA, GaAs Broadband Low Phase Noise Amplifier APM-6849PA

Description
The APM-6849 is a single stage broadband, low phase noise LO driver amplifier designed to provide saturated +21 dBm output power. This amplifier uses GaAs HBT technology for low phase noise, and provides industry leading -170 dBc/Hz at 10 kHz offset from carrier frequency. The amplifier is also highly efficient with 21% peak PAE at 5 GHz input frequency and low DC current draw. It is optimized to provide enough power to drive the LO port of an S-diode mixer (2 - 20 GHz) and an H/L-diode mixer (2 - 32 GHz). This amplifier is operational with a variety of bias conditions for both low and high-power applications.
Request a Quote Datasheet
Description
The APM-6849 is a single stage broadband, low phase noise LO driver amplifier designed to provide saturated +21 dBm output power. This amplifier uses GaAs HBT technology for low phase noise, and provides industry leading -170 dBc/Hz at 10 kHz offset from carrier frequency. The amplifier is also highly efficient with 21% peak PAE at 5 GHz input frequency and low DC current draw. It is optimized to provide enough power to drive the LO port of an S-diode mixer (2 - 20 GHz) and an H/L-diode mixer (2 - 32 GHz). This amplifier is operational with a variety of bias conditions for both low and high-power applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
APM-6849PA, GaAs Broadband Low Phase Noise Amplifier - APM-6849PA - Marki Microwave LLC
Morgan Hill, CA, United States
APM-6849PA, GaAs Broadband Low Phase Noise Amplifier
APM-6849PA
APM-6849PA, GaAs Broadband Low Phase Noise Amplifier APM-6849PA
The APM-6849 is a single stage broadband, low phase noise LO driver amplifier designed to provide saturated +21 dBm output power. This amplifier uses GaAs HBT technology for low phase noise, and provides industry leading -170 dBc/Hz at 10 kHz offset from carrier frequency. The amplifier is also highly efficient with 21% peak PAE at 5 GHz input frequency and low DC current draw. It is optimized to provide enough power to drive the LO port of an S-diode mixer (2 - 20 GHz) and an H/L-diode mixer (2 - 32 GHz). This amplifier is operational with a variety of bias conditions for both low and high-power applications.

The APM-6849 is a single stage broadband, low phase noise LO driver amplifier designed to provide saturated +21 dBm output power. This amplifier uses GaAs HBT technology for low phase noise, and provides industry leading -170 dBc/Hz at 10 kHz offset from carrier frequency. The amplifier is also highly efficient with 21% peak PAE at 5 GHz input frequency and low DC current draw. It is optimized to provide enough power to drive the LO port of an S-diode mixer (2 - 20 GHz) and an H/L-diode mixer (2 - 32 GHz). This amplifier is operational with a variety of bias conditions for both low and high-power applications.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number APM-6849PA
Product Name APM-6849PA, GaAs Broadband Low Phase Noise Amplifier
Frequency Range 2000 to 29000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

22 - 57 GHz GaAs Driver Amplifier - AMM-8211PSM - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type Surface Mount; surface-mount
View Details
DC- 70GHz, Broadband Distributed Amplifier - AMM-9024CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 70000 MHz
Package Type bare-die
View Details
AKA-1310PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1310PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
AMM-7200CH, 12 GHz - 46 GHz GaAs Driver Amplifier - AMM-7200CH - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type bare-die
View Details