Marki Microwave LLC 15-50 GHz GaAs Surface Mount LO Driver Amplifier AMM-10202PSM

Description
The AMM-10202PSM is a surface-mount LO driver amplifier that is designed to provide sufficient LO drive for an H or S diode mixer such as the MM1-1850HSM or MM1-1850SSM across temperature with input power from 0-10 dBm. The AMM-10202PSM provides high 23 dB gain, +19 dBm saturated output power, and +24 dBm OIP3. This amplifier offers a compact, stable, wideband LO driver solution. The AMM-10202PSM is packaged in a compact 4mm package for surface mount integration onto printed circuit boards.
Request a Quote Datasheet
Description
The AMM-10202PSM is a surface-mount LO driver amplifier that is designed to provide sufficient LO drive for an H or S diode mixer such as the MM1-1850HSM or MM1-1850SSM across temperature with input power from 0-10 dBm. The AMM-10202PSM provides high 23 dB gain, +19 dBm saturated output power, and +24 dBm OIP3. This amplifier offers a compact, stable, wideband LO driver solution. The AMM-10202PSM is packaged in a compact 4mm package for surface mount integration onto printed circuit boards.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15-50 GHz GaAs Surface Mount LO Driver Amplifier - AMM-10202PSM - Marki Microwave LLC
Morgan Hill, CA, United States
15-50 GHz GaAs Surface Mount LO Driver Amplifier
AMM-10202PSM
15-50 GHz GaAs Surface Mount LO Driver Amplifier AMM-10202PSM
The AMM-10202PSM is a surface-mount LO driver amplifier that is designed to provide sufficient LO drive for an H or S diode mixer such as the MM1-1850HSM or MM1-1850SSM across temperature with input power from 0-10 dBm. The AMM-10202PSM provides high 23 dB gain, +19 dBm saturated output power, and +24 dBm OIP3. This amplifier offers a compact, stable, wideband LO driver solution. The AMM-10202PSM is packaged in a compact 4mm package for surface mount integration onto printed circuit boards.

The AMM-10202PSM is a surface-mount LO driver amplifier that is designed to provide sufficient LO drive for an H or S diode mixer such as the MM1-1850HSM or MM1-1850SSM across temperature with input power from 0-10 dBm. The AMM-10202PSM provides high 23 dB gain, +19 dBm saturated output power, and +24 dBm OIP3. This amplifier offers a compact, stable, wideband LO driver solution. The AMM-10202PSM is packaged in a compact 4mm package for surface mount integration onto printed circuit boards.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number AMM-10202PSM
Product Name 15-50 GHz GaAs Surface Mount LO Driver Amplifier
Frequency Range 15000 to 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

0.01 - 40 GHz Surface Mount Amplifier - AMM-11078PSM - Marki Microwave LLC
Specs
Frequency Range 10 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
ADM-8622PSM, DC - 10 GHz High Dynamic Range Gain Block - ADM-8622PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 10000 MHz
Package Type Surface Mount; surface-mount
View Details
ADM-8558PC, 0.005 - 20 GHz Distributed Amplifier - ADM-8558PC - Marki Microwave LLC
Specs
Frequency Range 5 to 10000 MHz
Package Type Connectorized; connectorized
View Details
ADM3-00001PD, 300 kHz - 18 GHz Broadband High-Gain Amplifier - ADM3-00001PD - Marki Microwave LLC
Specs
Frequency Range 0.3000 to 18000 MHz
Package Type Connectorized; connectorized
View Details