Marki Microwave LLC 22 - 57 GHz GaAs Driver Amplifier AMM-8211PSM

Description
The AMM-8211PSM is a general-purpose broadband MMIC driver amplifier that provides up to +21 dBm output power suitable for driving Marki H or L diode mixers at 22-57 GHz and S diode mixers from 25-50 GHz. This amplifier offers a high +26dBm OIP3 and is offered in a small 3x3mm QFN package.
Request a Quote Datasheet
Description
The AMM-8211PSM is a general-purpose broadband MMIC driver amplifier that provides up to +21 dBm output power suitable for driving Marki H or L diode mixers at 22-57 GHz and S diode mixers from 25-50 GHz. This amplifier offers a high +26dBm OIP3 and is offered in a small 3x3mm QFN package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22 - 57 GHz GaAs Driver Amplifier - AMM-8211PSM - Marki Microwave LLC
Morgan Hill, CA, United States
22 - 57 GHz GaAs Driver Amplifier
AMM-8211PSM
22 - 57 GHz GaAs Driver Amplifier AMM-8211PSM
The AMM-8211PSM is a general-purpose broadband MMIC driver amplifier that provides up to +21 dBm output power suitable for driving Marki H or L diode mixers at 22-57 GHz and S diode mixers from 25-50 GHz. This amplifier offers a high +26dBm OIP3 and is offered in a small 3x3mm QFN package.

The AMM-8211PSM is a general-purpose broadband MMIC driver amplifier that provides up to +21 dBm output power suitable for driving Marki H or L diode mixers at 22-57 GHz and S diode mixers from 25-50 GHz. This amplifier offers a high +26dBm OIP3 and is offered in a small 3x3mm QFN package.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number AMM-8211PSM
Product Name 22 - 57 GHz GaAs Driver Amplifier
Frequency Range 22000 to 57000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DC - 30 GHz Wideband Low Noise Amplifier - AMM-9854PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
AMM-7203CH, 30 GHz - 60 GHz Low Noise Amplifier - AMM-7203CH - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30000 to 60000 MHz
Package Type bare-die
View Details
ADM-8095CH, 0.09 - 10 GHz High Dynamic Range Gain Block - ADM-8095CH - Marki Microwave LLC
Specs
Frequency Range 90 to 10000 MHz
Package Type bare-die
View Details
AMM-6702UC, 20-55 GHz GaAs LO Driver Amplifier - AMM-6702UC - Marki Microwave LLC
Specs
Frequency Range 20000 to 55000 MHz
Package Type Connectorized; connectorized
View Details