Marki Microwave LLC AKA-1310PSM, DC - 14 GHz Broadband InGaP SMT Amplifier AKA-1310PSM

Description
The AKA-1310PSM is a low-cost, cascadable broadband InGaP HBT amplifier. This is a general-purpose gain block amplifier which provides high P1dB, high OIP3, and a very small form factor. The simple application circuit requires minimal external components, allowing it to be used in a variety of applications.
Request a Quote Datasheet
Description
The AKA-1310PSM is a low-cost, cascadable broadband InGaP HBT amplifier. This is a general-purpose gain block amplifier which provides high P1dB, high OIP3, and a very small form factor. The simple application circuit requires minimal external components, allowing it to be used in a variety of applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AKA-1310PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1310PSM - Marki Microwave LLC
Morgan Hill, CA, United States
AKA-1310PSM, DC - 14 GHz Broadband InGaP SMT Amplifier
AKA-1310PSM
AKA-1310PSM, DC - 14 GHz Broadband InGaP SMT Amplifier AKA-1310PSM
The AKA-1310PSM is a low-cost, cascadable broadband InGaP HBT amplifier. This is a general-purpose gain block amplifier which provides high P1dB, high OIP3, and a very small form factor. The simple application circuit requires minimal external components, allowing it to be used in a variety of applications.

The AKA-1310PSM is a low-cost, cascadable broadband InGaP HBT amplifier. This is a general-purpose gain block amplifier which provides high P1dB, high OIP3, and a very small form factor. The simple application circuit requires minimal external components, allowing it to be used in a variety of applications.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number AKA-1310PSM
Product Name AKA-1310PSM, DC - 14 GHz Broadband InGaP SMT Amplifier
Frequency Range 0.0 to 14000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

APM-6849PA, GaAs Broadband Low Phase Noise Amplifier - APM-6849PA - Marki Microwave LLC
Specs
Frequency Range 2000 to 29000 MHz
Package Type Connectorized; connectorized
View Details
2 - 26 GHz GaAs Surface Mount LO Driver Amplifier - AMM-9619PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
Package Type Surface Mount; surface-mount
View Details
DC - 30 GHz Wideband Low Noise Amplifier - AMM-9854PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
ADM-8622PSM, DC - 10 GHz High Dynamic Range Gain Block - ADM-8622PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 10000 MHz
Package Type Surface Mount; surface-mount
View Details