Marki Microwave LLC ADM-8558PC, 0.005 - 20 GHz Distributed Amplifier ADM-8558PC

Description
The ADM-8558 is a wideband distributed low noise amplifier capable of providing 16 dB gain and +23 dBm OIP3 from 0.005 to 20 GHz and a low 1.8 dB typical noise figure from 7 to 15 GHz. The ADM-8558 is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. ADM-8558 is available in bare die and connectorized module forms. The amplifier has excellent return losses and gain flatness.
Request a Quote Datasheet
Description
The ADM-8558 is a wideband distributed low noise amplifier capable of providing 16 dB gain and +23 dBm OIP3 from 0.005 to 20 GHz and a low 1.8 dB typical noise figure from 7 to 15 GHz. The ADM-8558 is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. ADM-8558 is available in bare die and connectorized module forms. The amplifier has excellent return losses and gain flatness.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ADM-8558PC, 0.005 - 20 GHz Distributed Amplifier - ADM-8558PC - Marki Microwave LLC
Morgan Hill, CA, United States
ADM-8558PC, 0.005 - 20 GHz Distributed Amplifier
ADM-8558PC
ADM-8558PC, 0.005 - 20 GHz Distributed Amplifier ADM-8558PC
The ADM-8558 is a wideband distributed low noise amplifier capable of providing 16 dB gain and +23 dBm OIP3 from 0.005 to 20 GHz and a low 1.8 dB typical noise figure from 7 to 15 GHz. The ADM-8558 is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. ADM-8558 is available in bare die and connectorized module forms. The amplifier has excellent return losses and gain flatness.

The ADM-8558 is a wideband distributed low noise amplifier capable of providing 16 dB gain and +23 dBm OIP3 from 0.005 to 20 GHz and a low 1.8 dB typical noise figure from 7 to 15 GHz. The ADM-8558 is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. ADM-8558 is available in bare die and connectorized module forms. The amplifier has excellent return losses and gain flatness.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number ADM-8558PC
Product Name ADM-8558PC, 0.005 - 20 GHz Distributed Amplifier
Frequency Range 5 to 10000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ADM1-8095PC, 0.09 - 10 GHz High Dynamic Range Gain Block - ADM1-8095PC - Marki Microwave LLC
Specs
Frequency Range 90 to 10000 MHz
Package Type Connectorized; connectorized
View Details
AMM-7203CH, 30 GHz - 60 GHz Low Noise Amplifier - AMM-7203CH - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30000 to 60000 MHz
Package Type bare-die
View Details
AMM-7473PC, 0.4 - 26.5 GHz GaAs MMIC Amplifier - AMM-7473PC - Marki Microwave LLC
Specs
Frequency Range 400 to 26500 MHz
Package Type Connectorized; connectorized
View Details
45-95GHz mmWave LO Driver Amplifier - AMM-9893CH - Marki Microwave LLC
Specs
Frequency Range 45000 to 95000 MHz
Package Type bare-die
View Details