Marki Microwave LLC AKA-1500D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier AKA-1500D

Description
The AKA-1500 is a low-cost cascadable broadband InGaP HBT MMIC amplifier. This is a general-purpose gain block amplifier which provides high P1dB, high OIP3, and very small die size. The simple application circuit also requires minimal external components, allowing it to be used in a variety of applications. It is available in bare die form.
Request a Quote Datasheet
Description
The AKA-1500 is a low-cost cascadable broadband InGaP HBT MMIC amplifier. This is a general-purpose gain block amplifier which provides high P1dB, high OIP3, and very small die size. The simple application circuit also requires minimal external components, allowing it to be used in a variety of applications. It is available in bare die form.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AKA-1500D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier - AKA-1500D - Marki Microwave LLC
Morgan Hill, CA, United States
AKA-1500D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier
AKA-1500D
AKA-1500D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier AKA-1500D
The AKA-1500 is a low-cost cascadable broadband InGaP HBT MMIC amplifier. This is a general-purpose gain block amplifier which provides high P1dB, high OIP3, and very small die size. The simple application circuit also requires minimal external components, allowing it to be used in a variety of applications. It is available in bare die form.

The AKA-1500 is a low-cost cascadable broadband InGaP HBT MMIC amplifier. This is a general-purpose gain block amplifier which provides high P1dB, high OIP3, and very small die size. The simple application circuit also requires minimal external components, allowing it to be used in a variety of applications. It is available in bare die form.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number AKA-1500D
Product Name AKA-1500D, DC - 14 GHz Cascadable Broadband InGaP MMIC Amplifier
Frequency Range 0.0 to 14000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

18-40 GHz Broadband Low Noise Amplifier - ADM-10717PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
ADM2-0035PA, 0.1-35 GHz 2-Stage LO Driver Amplifier - ADM2-0035PA - Marki Microwave LLC
Specs
Frequency Range 100 to 35000 MHz
Package Type Connectorized; connectorized
View Details
3-30 GHz Broadband Low Noise Amplifier - ADM-10703PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 3000 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
ADM-8624PC, 0.2 - 20 GHz High Dynamic Range Gain Block - ADM-8624PC - Marki Microwave LLC
Specs
Frequency Range 200 to 20000 MHz
Package Type Connectorized; connectorized
View Details