Mark-10 Corporation Force gauge, 20 lbF / 10 kgF / 100 N M3-20

Description
Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Description
Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M3-20 digital force gauge is designed for tension and compression force testing up to 20 lbF (100 N) with a sampling rate of 2,000 Hz and accuracy of ±0.3% of full scale. It features a backlit graphic LCD display, programmable set points with pass-fail indicators, an analog load bar, and USB data output at 115,200 baud. The reversible aluminum housing supports handheld or test stand mounting, and the gauge is overload protected to 200% of capacity. It includes MESUR® Lite software, a rechargeable NiMH battery providing up to 7 hours of use with backlight on, and weighs 0.7 lb. It has a ∞10-32 UNF thread for mounting and operates in environments up to 100°F and 96% non-condensing humidity.

Datasheet Summary
Powered by GS/AI

The M3-20 digital force gauge is designed for tension and compression force testing up to 20 lbF (100 N) with a sampling rate of 2,000 Hz and accuracy of ±0.3% of full scale. It features a backlit graphic LCD display, programmable set points with pass-fail indicators, an analog load bar, and USB data output at 115,200 baud. The reversible aluminum housing supports handheld or test stand mounting, and the gauge is overload protected to 200% of capacity. It includes MESUR® Lite software, a rechargeable NiMH battery providing up to 7 hours of use with backlight on, and weighs 0.7 lb. It has a ∞10-32 UNF thread for mounting and operates in environments up to 100°F and 96% non-condensing humidity.

Suppliers

Company
Product
Description
Supplier Links
Force gauge, 20 lbF / 10 kgF / 100 N - M3-20 - Mark-10 Corporation
Copiague, NY, United States
Force gauge, 20 lbF / 10 kgF / 100 N
M3-20
Force gauge, 20 lbF / 10 kgF / 100 N M3-20
Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number M3-20
Product Name Force gauge, 20 lbF / 10 kgF / 100 N
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 10 lbF / 5 kgF / 50 N - M2-10 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 11.24 lbs (5.1 kg)
Special Type Handheld
View Details
Torque tool tester, 100 lbFin / 1600 ozFin / 116 kgFcm / 115 Ncm / 11.5 Nm - MTT02-100 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 102 In-lbs (117 kg-cm)
Output Frequency
View Details
Force gauge, 750 lbF / 12000 ozF / 375 kgF / 3750 N / 3.75 kN - M5-750 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 843 lbs (382 kg)
Output Frequency
View Details
Torque tester, 100 lbFin / 1600 ozFin / 116 kgFcm / 115 Ncm / 11.5 Nm - MTT05-100 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 102 In-lbs (117 kg-cm)
Output Frequency
View Details