Mark-10 Corporation Force gauge, 20 lbF / 10 kgF / 100 N M2-20

Description
Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips.
Request a Quote
Description
Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M2-20 digital force gauge is designed for basic tension and compression testing up to 20 lbF (100 N) with ±0.5% accuracy and a 500 Hz sampling rate. It features a backlit graphic LCD, reversible aluminum housing for handheld or fixture use, and USB output for data collection. Overload protection to 200% of full scale is provided, and the unit weighs 0.7 lb (0.33 kg). It operates on a rechargeable 8.4V NiMH battery or AC adapter, with up to 24 hours of battery life when the backlight is off. The load cell interface is a #10-32 UNF thread, and it is compatible with Mark-10 test stands and grips.

Datasheet Summary
Powered by GS/AI

The M2-20 digital force gauge is designed for basic tension and compression testing up to 20 lbF (100 N) with ±0.5% accuracy and a 500 Hz sampling rate. It features a backlit graphic LCD, reversible aluminum housing for handheld or fixture use, and USB output for data collection. Overload protection to 200% of full scale is provided, and the unit weighs 0.7 lb (0.33 kg). It operates on a rechargeable 8.4V NiMH battery or AC adapter, with up to 24 hours of battery life when the backlight is off. The load cell interface is a #10-32 UNF thread, and it is compatible with Mark-10 test stands and grips.

Suppliers

Company
Product
Description
Supplier Links
Force gauge, 20 lbF / 10 kgF / 100 N - M2-20 - Mark-10 Corporation
Copiague, NY, United States
Force gauge, 20 lbF / 10 kgF / 100 N
M2-20
Force gauge, 20 lbF / 10 kgF / 100 N M2-20
Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips.

Series 2 digital force gauges are designed for basic tension and compression force testing applications up to 500 lbF (2,500 N). Peak tension and compression readings are reliably captured via the gauges' ±0.5% accuracy and 500 Hz sampling rate. A backlit graphic LCD displays the current, peak tension, or peak compression reading. The gauges are overload protected to 200% of capacity. An ergonomic, reversible aluminum housing allows for hand held use or fixture mounting, rugged enough for applications in both production and laboratory environments. Series 2 gauges are directly compatible with Mark-10 test stands and grips.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number M2-20
Product Name Force gauge, 20 lbF / 10 kgF / 100 N
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 0.25 lbF / 4 ozF / 100 gF / 1 N / 1000 mN - M7-025 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.2248 lbs (0.1020 kg)
Sampling Frequency 14000 Hz
View Details
Cap torque tester, 25 lbFin / 400 ozFin / 28 kgFcm / 290 Ncm / 2.9 Nm - MTT01-25 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 25.66 In-lbs (29.59 kg-cm)
Output Frequency
View Details
Cap torque gauge, 100 lbFin / 1150 kgFmm / 1150 Ncm - MTT03C-100 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 102 In-lbs (117 kg-cm)
Special Type Handheld; Portable
View Details
Force gauge, 2 lbF / 32 ozF / 1 kgF / 1000 gF / 10 N - M7-2 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 2.25 lbs (1.02 kg)
Sampling Frequency 14000 Hz
View Details