Mark-10 Corporation Force gauge, 50 lbF / 25 kgF / 250 N M3-50

Description
Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Description
Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M3-50 digital force gauge is designed for tension and compression testing with a capacity of 50 lbF (250 N) and a resolution of 0.05 lbF. It features a 2,000 Hz sampling rate, a backlit graphic LCD display, programmable set points with pass/fail indicators, and an analog load bar for real-time force visualization. The gauge has an ergonomic, reversible aluminum housing for handheld or test stand use, USB output at 115,200 baud, and is overload protected to 200% of capacity. Accuracy is ±0.3% of full scale. It operates on a rechargeable 8.4V NiMH battery with up to 7 hours of continuous use with backlight on. Accessories include a carrying case, USB cable, AC adapter, and calibration certificate. The unit weighs 0.7 lb (0.33 kg) and has a #10-32 UNF thread for mounting.

Datasheet Summary
Powered by GS/AI

The M3-50 digital force gauge is designed for tension and compression testing with a capacity of 50 lbF (250 N) and a resolution of 0.05 lbF. It features a 2,000 Hz sampling rate, a backlit graphic LCD display, programmable set points with pass/fail indicators, and an analog load bar for real-time force visualization. The gauge has an ergonomic, reversible aluminum housing for handheld or test stand use, USB output at 115,200 baud, and is overload protected to 200% of capacity. Accuracy is ±0.3% of full scale. It operates on a rechargeable 8.4V NiMH battery with up to 7 hours of continuous use with backlight on. Accessories include a carrying case, USB cable, AC adapter, and calibration certificate. The unit weighs 0.7 lb (0.33 kg) and has a #10-32 UNF thread for mounting.

Suppliers

Company
Product
Description
Supplier Links
Force gauge, 50 lbF / 25 kgF / 250 N - M3-50 - Mark-10 Corporation
Copiague, NY, United States
Force gauge, 50 lbF / 25 kgF / 250 N
M3-50
Force gauge, 50 lbF / 25 kgF / 250 N M3-50
Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Series 3 digital force gauges are designed for tension and compression force testing in numerous applications from 0.12 lbF to 500 lbF (0.5 N to 2500 N). The gauges feature a sampling rate of 2,000 Hz, producing accurate results under a wide range of test conditions. A backlit graphic LCD displays large characters, and a menu is available to access the gauges’ features and configurable parameters. USB output is provided for data collection purposes. Set point indicators are provided for pass-fail testing. The gauges are overload protected to 200% of capacity, and an analog load bar is shown on the display for graphical representation of applied force. An ergonomic, reversible aluminum housing allows for hand held use or test stand mounting for more sophisticated testing requirements. Series 3 digital force gauges are directly compatible with Mark-10 test stands, grips, and software. The gauges include MESUR® Lite data acquisition software. MESUR® Lite tabulates continuous or single point data. One-click export to Excel allows for further data manipulation.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number M3-50
Product Name Force gauge, 50 lbF / 25 kgF / 250 N
Type Force / Weight / Load
Unlock Full Specs
to access all available technical data

Similar Products

Cap torque tester, 100 lbFin / 1600 ozFin / 116 kgFcm / 115 Ncm / 11.5 Nm - MTT01-100 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 102 In-lbs (117 kg-cm)
Output Frequency
View Details
Force gauge, 0.12 lbF / 2 ozF / 50 gF / 0.5 N / 500 mN - M4-012 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 0.1124 lbs (0.0510 kg)
Output Frequency
View Details
Force gauge, 10 lbF / 5 kgF / 50 N - M2-10 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 11.24 lbs (5.1 kg)
Special Type Handheld
View Details
Force gauge, 500 lbF / 8000 ozF / 250 kgF / 2500 N / 2.5 kN - M7-500 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 562 lbs (255 kg)
Sampling Frequency 14000 Hz
View Details