Mark-10 Corporation Cap torque gauge, 12 lbFin / 140 kgFmm / 135 Ncm MTT03C-12

Description
Series TT03C digital cap torque gauges are quick and economical solutions for basic handheld cap torque testing. These portable instruments eliminate the need to secure closures in a fixture or more elaborate testing system. A dedicated remote torque sensor with Jacobs chuck is supplied with a universal grip for caps from 0.65 - 1.55 in (16.5 - 39.4 mm) diameter. The gauges include MESUR® Lite data acquisition software, for tabulation of continuous or individual data points. One-click export to Excel allows for further data manipulation. Series TT03C gauges consist of a Series TT03 torque gauge and G1053 cap grip.
Request a Quote Datasheet
Description
Series TT03C digital cap torque gauges are quick and economical solutions for basic handheld cap torque testing. These portable instruments eliminate the need to secure closures in a fixture or more elaborate testing system. A dedicated remote torque sensor with Jacobs chuck is supplied with a universal grip for caps from 0.65 - 1.55 in (16.5 - 39.4 mm) diameter. The gauges include MESUR® Lite data acquisition software, for tabulation of continuous or individual data points. One-click export to Excel allows for further data manipulation. Series TT03C gauges consist of a Series TT03 torque gauge and G1053 cap grip.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap torque gauge, 12 lbFin / 140 kgFmm / 135 Ncm - MTT03C-12 - Mark-10 Corporation
Copiague, NY, United States
Cap torque gauge, 12 lbFin / 140 kgFmm / 135 Ncm
MTT03C-12
Cap torque gauge, 12 lbFin / 140 kgFmm / 135 Ncm MTT03C-12
Series TT03C digital cap torque gauges are quick and economical solutions for basic handheld cap torque testing. These portable instruments eliminate the need to secure closures in a fixture or more elaborate testing system. A dedicated remote torque sensor with Jacobs chuck is supplied with a universal grip for caps from 0.65 - 1.55 in (16.5 - 39.4 mm) diameter. The gauges include MESUR® Lite data acquisition software, for tabulation of continuous or individual data points. One-click export to Excel allows for further data manipulation. Series TT03C gauges consist of a Series TT03 torque gauge and G1053 cap grip.

Series TT03C digital cap torque gauges are quick and economical solutions for basic handheld cap torque testing. These portable instruments eliminate the need to secure closures in a fixture or more elaborate testing system. A dedicated remote torque sensor with Jacobs chuck is supplied with a universal grip for caps from 0.65 - 1.55 in (16.5 - 39.4 mm) diameter. The gauges include MESUR® Lite data acquisition software, for tabulation of continuous or individual data points. One-click export to Excel allows for further data manipulation. Series TT03C gauges consist of a Series TT03 torque gauge and G1053 cap grip.

Supplier's Site Datasheet

Technical Specifications

  Mark-10 Corporation
Product Category Force and Torque Instruments
Product Number MTT03C-12
Product Name Cap torque gauge, 12 lbFin / 140 kgFmm / 135 Ncm
Type Torque
Unlock Full Specs
to access all available technical data

Similar Products

Force gauge, 10 lbF / 160 ozF / 5 kgF / 5000 gF / 50 N - M4-10 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 11.24 lbs (5.1 kg)
Output Frequency
View Details
Cap torque gauge, 50 lbFin / 580 kgFmm / 570 Ncm - MTT03C-50 - Mark-10 Corporation
Specs
Type Torque
Rated Torque 50.44 In-lbs (58.16 kg-cm)
Special Type Handheld; Portable
View Details
Force gauge, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN - M5-200 - Mark-10 Corporation
Specs
Type Force / Weight / Load
Rated Load 225 lbs (102 kg)
Output Frequency
View Details
Model M7I - Force/torque indicator, 110V - M7I - Mark-10 Corporation
Specs
Type Force / Weight / Load; Torque
Sampling Frequency 14000 Hz
View Details