RS Components, Ltd.
Castor Wheels
2974048
Description
LAG 15336G FR Castor
Request a Quote
Email Supplier
Description
LAG 15336G FR Castor
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
2974048 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Rubber/Plastic; Rubber
|
|
Features
|
Brake
|
|
Maximum Load
|
507 lbs (230 kg)
|
|
Wheel Diameter
|
7.87 inch (200 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Plastic; Polyolefin
Features
Brake
Maximum Load
276 lbs (125 kg)
View Details
Caster Type
Stem Caster
Wheel Type
Plastic; Nylon
Maximum Load
110 lbs (50 kg)
View Details
Wheel Type
Rubber/Plastic; Rubber
Features
Brake
Maximum Load
187 lbs (85 kg)
View Details
Maximum Load
662 lbs (300 kg)
Wheel Diameter
6.3 inch (160 mm)
Wheel Width
1.97 inch (50 mm)
View Details