Sugatsune America, Inc. PARTS SEPARABLE CASTER (W/GLIDE) - CAPS-75/WHT CAPS-75/WHT

Description
Special order item Built-in leveling glide allows easy installation rather than installing two separate parts Glides provide better stability than regular caster with stopper Caster body rotates freely when raised by the glide. Tighten fixing screw to fix the position Parts can be easily separated for recycling purpose
Description
Special order item Built-in leveling glide allows easy installation rather than installing two separate parts Glides provide better stability than regular caster with stopper Caster body rotates freely when raised by the glide. Tighten fixing screw to fix the position Parts can be easily separated for recycling purpose
Datasheet
Datasheet Summary
Powered by GS/AI

CAPS-75/WHT is a parts-separable caster with a built-in leveling glide for simplified installation and improved stability over standard casters. The caster body rotates freely when raised by the glide and is secured by a tightening screw. The component parts are separable for recycling. The housing and wheel are made of polyamide (white), the glide is 304 stainless steel, and the threaded bolt is passivated. It has a load capacity of 120 kg (264 lbs), a threaded bolt size of M16, and a height H of 84 mm. The product weighs 92 g and is packaged in units of 20 per carton.

Datasheet Summary
Powered by GS/AI

CAPS-75/WHT is a parts-separable caster with a built-in leveling glide for simplified installation and improved stability over standard casters. The caster body rotates freely when raised by the glide and is secured by a tightening screw. The component parts are separable for recycling. The housing and wheel are made of polyamide (white), the glide is 304 stainless steel, and the threaded bolt is passivated. It has a load capacity of 120 kg (264 lbs), a threaded bolt size of M16, and a height H of 84 mm. The product weighs 92 g and is packaged in units of 20 per carton.

Suppliers

Company
Product
Description
Supplier Links
PARTS SEPARABLE CASTER (W/GLIDE) - CAPS-75/WHT - CAPS-75/WHT - Sugatsune America, Inc.
Carson, CA, United States
PARTS SEPARABLE CASTER (W/GLIDE) - CAPS-75/WHT
CAPS-75/WHT
PARTS SEPARABLE CASTER (W/GLIDE) - CAPS-75/WHT CAPS-75/WHT
Special order item Built-in leveling glide allows easy installation rather than installing two separate parts Glides provide better stability than regular caster with stopper Caster body rotates freely when raised by the glide. Tighten fixing screw to fix the position Parts can be easily separated for recycling purpose

  • Special order item
  • Built-in leveling glide allows easy installation rather than installing two separate parts
  • Glides provide better stability than regular caster with stopper
  • Caster body rotates freely when raised by the glide. Tighten fixing screw to fix the position
  • Parts can be easily separated for recycling purpose
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number CAPS-75/WHT
Product Name PARTS SEPARABLE CASTER (W/GLIDE) - CAPS-75/WHT
Wheel Type Twin Wheel
Unlock Full Specs
to access all available technical data

Similar Products

CASTER - GX-W50GN12 - GX-W50GN12 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 441 lbs (200 kg)
View Details
PARTS SEPARABLE CASTER (W/GLIDE) - CAPF-75/WHT - CAPF-75/WHT - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 265 lbs (120 kg)
View Details
CASTER WITH PLATE - FA-45-P - FA-45-P - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 110 lbs (50 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-200V - JS300-200V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 3.81 inch (96.84 mm)
View Details