RS Components, Ltd. Castor Wheels 2483744

Description
Twinwheel HD SW castor w/TP,200mm 2000kg
Request a Quote
Description
Twinwheel HD SW castor w/TP,200mm 2000kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2483744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2483744
Castor Wheels 2483744
Twinwheel HD SW castor w/TP,200mm 2000kg

Twinwheel HD SW castor w/TP,200mm 2000kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2483744
Product Name Castor Wheels
Wheel Type Pur
Features Twin Wheel
Maximum Load 4410 lbs (2000 kg)
Wheel Diameter 7.87 inch (200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2368459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 276 lbs (125 kg)
View Details
Castor Wheels - 2823636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.5 inch (38 mm)
View Details
Castor Wheels - 2535609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Features Brake
Maximum Load 220 lbs (100 kg)
View Details
Castor Wheels - 2430353 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.26 inch (32 mm)
View Details