RS Components, Ltd.
Castor Wheels
2535974
Description
CASTOR 125D SW.TP.BR WHT
Request a Quote
Email Supplier
Description
CASTOR 125D SW.TP.BR WHT
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Casters |
|
Product Number
|
2535974 |
|
Product Name
|
Castor Wheels |
|
Wheel Type
|
Plastic; Polyolefin
|
|
Features
|
Brake
|
|
Maximum Load
|
276 lbs (125 kg)
|
|
Wheel Diameter
|
4.92 inch (125 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Maximum Load
662 lbs (300 kg)
Wheel Diameter
6.3 inch (160 mm)
Wheel Width
1.57 inch (40 mm)
View Details
Maximum Load
375 lbs (170 kg)
Wheel Diameter
4.92 inch (125 mm)
Wheel Width
1.42 inch (36 mm)
View Details
Maximum Load
110 lbs (50 kg)
Wheel Diameter
3.15 inch (80 mm)
Wheel Width
0.7087 inch (18 mm)
View Details
Wheel Type
Pur
Features
Brake
Maximum Load
220 lbs (100 kg)
View Details