RS Components, Ltd. Castor Wheels 2430390

Description
Guitel Hervieu UP5RA250-23BM Castor
Request a Quote
Description
Guitel Hervieu UP5RA250-23BM Castor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2430390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2430390
Castor Wheels 2430390
Guitel Hervieu UP5RA250-23BM Castor

Guitel Hervieu UP5RA250-23BM Castor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2430390
Product Name Castor Wheels
Maximum Load 1764 lbs (800 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 2535996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Brake
Maximum Load 551 lbs (250 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Castor Wheels - 2270374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 331 lbs (150 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Castor Wheels - 2823646 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 441 lbs (200 kg)
Wheel Diameter 4.92 inch (125 mm)
Overall Height 6.1 inch (155 mm)
View Details
Castor Wheels - 3064293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 26.46 lbs (12 kg)
Wheel Diameter 1.26 inch (32 mm)
View Details