Sugatsune America, Inc. HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-200H JS380-200H

Description
U-shaped roller wheel for JS365 Sealed bearing ideal for outdoor environment
Description
U-shaped roller wheel for JS365 Sealed bearing ideal for outdoor environment
Datasheet
Datasheet Summary
Powered by GS/AI

The JS380-200H is a heavy-duty U-shaped stainless steel roller designed for robust applications. It has a load capacity of 2800 kg (6160 lbs) for two pieces, making it suitable for demanding environments. The roller features a sealed bearing, which enhances its durability and performance in outdoor settings. Its dimensions include a diameter of 200 mm (7-7/8"), a width of 50 mm (1-31/32"), and a weight of 10 kg (22 lbs). The design allows for easy installation, with options for fasteners or welding. This product is ideal for engineers seeking reliable and strong roller solutions for their projects.

Datasheet Summary
Powered by GS/AI

The JS380-200H is a heavy-duty U-shaped stainless steel roller designed for robust applications. It has a load capacity of 2800 kg (6160 lbs) for two pieces, making it suitable for demanding environments. The roller features a sealed bearing, which enhances its durability and performance in outdoor settings. Its dimensions include a diameter of 200 mm (7-7/8"), a width of 50 mm (1-31/32"), and a weight of 10 kg (22 lbs). The design allows for easy installation, with options for fasteners or welding. This product is ideal for engineers seeking reliable and strong roller solutions for their projects.

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-200H - JS380-200H - Sugatsune America, Inc.
Carson, CA, United States
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-200H
JS380-200H
HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-200H JS380-200H
U-shaped roller wheel for JS365 Sealed bearing ideal for outdoor environment

  • U-shaped roller wheel for JS365
  • Sealed bearing ideal for outdoor environment
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number JS380-200H
Product Name HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-200H
Wheel Type U-Shaped Roller
Unlock Full Specs
to access all available technical data

Similar Products

PARTS SEPARABLE CASTER (W/GLIDE) - CAPF-50/WHT - CAPF-50/WHT - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 132 lbs (60 kg)
View Details
CASTER WITH BRAKE - FP-45-PS - FP-45-PS - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Brake; Threaded Stem
Maximum Load 88.2 lbs (40 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (U-SHAPE) - JS365-90H - JS365-90H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-150V - JS310-150V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Overall Height 5.94 inch (151 mm)
View Details