Use for medium heavy duty loads that are subject to frequent shock/impact
| Magnus Mobility Systems, Inc. | |
|---|---|
| Product Category | Casters |
| Product Number | R582R-PS |
| Product Name | Series 5 Heavy Duty |
| Caster Type | Rigid Plate Caster; Wheel Caster |
| Wheel Type | Poly/Metal |
| Features | Brake (optional feature) |
| Maximum Load | 1500 lbs (680 kg) |
| Wheel Diameter | 8 inch (203 mm) |