Sugatsune America, Inc. HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-150V JS310-150V

Description
V-shaped roller wheel for JS300 Sealed bearing ideal for outdoor environment.
Description
V-shaped roller wheel for JS300 Sealed bearing ideal for outdoor environment.
Datasheet
Datasheet Summary
Powered by GS/AI

JS310-150V is a V-shaped stainless steel roller wheel designed for use with the JS300 caster series, featuring a sealed bearing suitable for outdoor environments. It has a roller diameter of 150 mm (5-29/32"), a width of 43 mm (1-11/16"), an axle hole diameter of 13.0 mm (33/64"), and a flange height of 8.0 mm (5/16"). The roller includes a 20 mm (25/32") hub length and mounts via an M20 threaded shaft. It weighs 4.9 kg.

Datasheet Summary
Powered by GS/AI

JS310-150V is a V-shaped stainless steel roller wheel designed for use with the JS300 caster series, featuring a sealed bearing suitable for outdoor environments. It has a roller diameter of 150 mm (5-29/32"), a width of 43 mm (1-11/16"), an axle hole diameter of 13.0 mm (33/64"), and a flange height of 8.0 mm (5/16"). The roller includes a 20 mm (25/32") hub length and mounts via an M20 threaded shaft. It weighs 4.9 kg.

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-150V - JS310-150V - Sugatsune America, Inc.
Carson, CA, United States
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-150V
JS310-150V
HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-150V JS310-150V
V-shaped roller wheel for JS300 Sealed bearing ideal for outdoor environment.

  • V-shaped roller wheel for JS300
  • Sealed bearing ideal for outdoor environment.
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number JS310-150V
Product Name HEAVY DUTY STAINLESS STEEL ROLLER (V-SHAPE) - JS310-150V
Wheel Type V-grooved; V-Shaped Roller
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (V-SHAPE) - JS300-200V - JS300-200V - Sugatsune America, Inc.
Specs
Wheel Type V-grooved; V-Shaped Roller
Features Threaded Stem
Wheel Width 3.81 inch (96.84 mm)
View Details
CASTER WITH BRAKE - GX-60-N12S - GX-60-N12S - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Brake; Threaded Stem
Maximum Load 331 lbs (150 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (FLAT-SHAPE) - JS375-60F - JS375-60F - Sugatsune America, Inc.
Specs
Wheel Type Flat Shaped Roller
Features Threaded Stem
Wheel Width 1.88 inch (47.62 mm)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-50F - JS385-50F - Sugatsune America, Inc.
Specs
Wheel Type Flat-Shaped Roller
Features Threaded Stem
Wheel Width 2 inch (50.8 mm)
View Details