RS Components, Ltd. Castor Wheels 2702534

Description
PLASTEX CASTOR PLATE FIX
Request a Quote
Description
PLASTEX CASTOR PLATE FIX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2702534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2702534
Castor Wheels 2702534
PLASTEX CASTOR PLATE FIX

PLASTEX CASTOR PLATE FIX

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2702534
Product Name Castor Wheels
Wheel Type Plastic; Thermoplastic
Maximum Load 132 lbs (60 kg)
Wheel Diameter 1.97 inch (50 mm)
Wheel Width 0.7087 inch (18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 375 lbs (170 kg)
Wheel Diameter 4.92 inch (125 mm)
Wheel Width 1.38 inch (35 mm)
View Details
Castor Wheels - 2535592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 1965144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pur
Maximum Load 198 lbs (90 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Castor Wheels - 149210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Twin Wheel
Maximum Load 4410 lbs (2000 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details