RS Components, Ltd. Trolley Wheels 2547321

Description
LAG 1698 CC Trolley Wheel
Request a Quote
Description
LAG 1698 CC Trolley Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 2547321 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
2547321
Trolley Wheels 2547321
LAG 1698 CC Trolley Wheel

LAG 1698 CC Trolley Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 2547321
Product Name Trolley Wheels
Wheel Type Plastic; Polyurethane
Maximum Load 1102 lbs (500 kg)
Wheel Diameter 3.23 inch (82 mm)
Wheel Width 2.01 inch (51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 686799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 110 lbs (50 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
Trolley Wheels - 8293225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Pneumatic; Rubber/Plastic; Rubber
Maximum Load 165 lbs (75 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Trolley Wheels - 399953 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 0.2205 lbs (0.1000 kg)
Wheel Diameter 3.74 inch (95 mm)
View Details
Trolley Wheels - 2535384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details