RWM Casters Company Urethane on Iron Wheels UI Wheels

Description
RWM Urethane on Iron Wheels are liquid cast and chemically bonded to our machined cast iron cores. The core is a heavy-duty solid web design with an oversized hub, enabling it to be machined to be fitted for special bearings or a keyway. Careful attention is made during the bonding process to ensure that each Urethane on Iron Wheel meets or exceeds RWM Casters high standards of performance. They will outlast rubber wheels. In addition, these wheels are non-marking to floors and provide a quieter ride than hard tread or steel wheels. FEATURES Wheel Bearings Choice of straight roller, annular ball bearing, celcon or precision tapered Temperature Range -40°to+180°F Hub Length Can be shortened or lengthened to order Hardness 92 Shore A Durometer Lubrication Fittings Standard on 2-1/2′ and wider wheels Keyways Can be installed on most sizes APPLICATIONS Urethane on Iron Wheels also provide outstanding abrasion resistance and are resistant to most chemicals, grease, oils and water. Our Premium PTMEG urethane wheels provide longer service life, better wear and tear characteristics and will rejects floor debris. All wheels up to 8′ x 2 1/2′ wide are standard crown tread that reduces the amount of friction between the tread and the floor, improving the rollability and maneuverability of the wheel.
Description
RWM Urethane on Iron Wheels are liquid cast and chemically bonded to our machined cast iron cores. The core is a heavy-duty solid web design with an oversized hub, enabling it to be machined to be fitted for special bearings or a keyway. Careful attention is made during the bonding process to ensure that each Urethane on Iron Wheel meets or exceeds RWM Casters high standards of performance. They will outlast rubber wheels. In addition, these wheels are non-marking to floors and provide a quieter ride than hard tread or steel wheels. FEATURES Wheel Bearings Choice of straight roller, annular ball bearing, celcon or precision tapered Temperature Range -40°to+180°F Hub Length Can be shortened or lengthened to order Hardness 92 Shore A Durometer Lubrication Fittings Standard on 2-1/2′ and wider wheels Keyways Can be installed on most sizes APPLICATIONS Urethane on Iron Wheels also provide outstanding abrasion resistance and are resistant to most chemicals, grease, oils and water. Our Premium PTMEG urethane wheels provide longer service life, better wear and tear characteristics and will rejects floor debris. All wheels up to 8′ x 2 1/2′ wide are standard crown tread that reduces the amount of friction between the tread and the floor, improving the rollability and maneuverability of the wheel.

Suppliers

Company
Product
Description
Supplier Links
Urethane on Iron Wheels - UI Wheels - RWM Casters Company
Gastonia, NC, USA
Urethane on Iron Wheels
UI Wheels
Urethane on Iron Wheels UI Wheels
RWM Urethane on Iron Wheels are liquid cast and chemically bonded to our machined cast iron cores. The core is a heavy-duty solid web design with an oversized hub, enabling it to be machined to be fitted for special bearings or a keyway. Careful attention is made during the bonding process to ensure that each Urethane on Iron Wheel meets or exceeds RWM Casters high standards of performance. They will outlast rubber wheels. In addition, these wheels are non-marking to floors and provide a quieter ride than hard tread or steel wheels. FEATURES Wheel Bearings Choice of straight roller, annular ball bearing, celcon or precision tapered Temperature Range -40°to+180°F Hub Length Can be shortened or lengthened to order Hardness 92 Shore A Durometer Lubrication Fittings Standard on 2-1/2′ and wider wheels Keyways Can be installed on most sizes APPLICATIONS Urethane on Iron Wheels also provide outstanding abrasion resistance and are resistant to most chemicals, grease, oils and water. Our Premium PTMEG urethane wheels provide longer service life, better wear and tear characteristics and will rejects floor debris. All wheels up to 8′ x 2 1/2′ wide are standard crown tread that reduces the amount of friction between the tread and the floor, improving the rollability and maneuverability of the wheel.

RWM Urethane on Iron Wheels are liquid cast and chemically bonded to our machined cast iron cores. The core is a heavy-duty solid web design with an oversized hub, enabling it to be machined to be fitted for special bearings or a keyway. Careful attention is made during the bonding process to ensure that each Urethane on Iron Wheel meets or exceeds RWM Casters high standards of performance. They will outlast rubber wheels. In addition, these wheels are non-marking to floors and provide a quieter ride than hard tread or steel wheels.

FEATURES

Wheel BearingsChoice of straight roller, annular ball bearing, celcon or precision tapered
Temperature Range-40°to+180°F
Hub LengthCan be shortened or lengthened to order
Hardness92 Shore A Durometer
Lubrication FittingsStandard on 2-1/2″ and wider wheels
KeywaysCan be installed on most sizes

APPLICATIONS

Urethane on Iron Wheels also provide outstanding abrasion resistance and are resistant to most chemicals, grease, oils and water. Our Premium PTMEG urethane wheels provide longer service life, better wear and tear characteristics and will rejects floor debris. All wheels up to 8″ x 2 1/2″ wide are standard crown tread that reduces the amount of friction between the tread and the floor, improving the rollability and maneuverability of the wheel.

Supplier's Site

Technical Specifications

  RWM Casters Company
Product Category Wheels
Product Number UI Wheels
Product Name Urethane on Iron Wheels
Wheel Type Poly/Metal
Maximum Load 400 to 9000 lbs (181 to 4082 kg)
Wheel Diameter 3.5 to 20 inch (88.9 to 508 mm)
Wheel Width 1.25 to 6 inch (31.75 to 152 mm)
Hub Length 1.47 to 6.5 inch (37.31 to 165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 52100 Steel #2 Precision Guide Wheel - A 7Q16M2 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 140 lbs (63.72 kg)
Wheel Diameter 1.25 inch (31.8 mm)
View Details
Trolley Wheels - 2535384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
Caster Wheel - 1318831 - Reid Supply
Colson Caster Corporation
Specs
Wheel Type Solid Poly; Polyurethane
Maximum Load 800 lbs (363 kg)
Wheel Diameter 8 inch (203 mm)
View Details
Pneumatic Wheels - FN Wheels - RWM Casters Company
Specs
Wheel Type Pneumatic; Half Round Tread
Maximum Load 300 to 3630 lbs (136 to 1646 kg)
Wheel Diameter 9 to 25.7 inch (229 to 653 mm)
View Details