Magmotor Technologies, Inc. Series BFA34 Model BFA34-G-100

Description
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready 24-300 VDC Typical Bus Voltage CE Certificate Available
Datasheet
Description
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready 24-300 VDC Typical Bus Voltage CE Certificate Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Series BFA34 Model BFA34-G-100
Key Performance Features: High Energy Neodymium Magnets Operating Speeds to 6,000 RPM High Torque to Size Ratio Encoder Ready 24-300 VDC Typical Bus Voltage CE Certificate Available

Key Performance Features:

  • High Energy Neodymium Magnets
  • Operating Speeds to 6,000 RPM
  • High Torque to Size Ratio
  • Encoder Ready
  • 24-300 VDC Typical Bus Voltage
  • CE Certificate Available
Supplier's Site Datasheet

Technical Specifications

  Magmotor Technologies, Inc.
Product Category Brushless Motors
Product Number Model BFA34-G-100
Product Name Series BFA34
Motor Type Servomotor
DC Construction Permanent Magnet
Standard DC Voltage 24V; 48V; 72V; 90V; 160V
DC Voltage Range 24.0 to 300.0 VDC
Torque Constant 42.6 in-oz/amp (301 mN-m/amp)
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Motors -  - GEEPLUS Inc.
Specs
Motor Type Servomotor; DC Motor
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
48 Vdc Standard Bus Voltage, Frameless Brushless DC Motors, 200 mm Lead Length, 22 AWG Lead Gauge, UL 1199 Lead Style - NH1-D52 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
Output Power 0.1876 HP
Continuous Current 3.81 amps
View Details
Brushless DC Geared Motor - 42BYA Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Metric 22B4-60P Series 24V Inline Planetary BLDC Gearmotors - 7036 - Bodine Electric Company
Specs
Motor Type DC Motor
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details