Tecnotion Frameless Torque Motor QTR-78

Description
The QTR 78 is the second size available in the Tecnotion QTR range. This series offers a continuous torque range from 0.57 to 4.47 Nm. The largest QTR 78-60 motor offers a peak torque of over 7.6Nm. To provide maximum flexibility and integration, the QTR 78 uses flying leads instead of a power cable. The build heights of the QTR 78 are: 78-17 // 78-25 // 78-34 // 78-60.
Request a Quote
Description
The QTR 78 is the second size available in the Tecnotion QTR range. This series offers a continuous torque range from 0.57 to 4.47 Nm. The largest QTR 78-60 motor offers a peak torque of over 7.6Nm. To provide maximum flexibility and integration, the QTR 78 uses flying leads instead of a power cable. The build heights of the QTR 78 are: 78-17 // 78-25 // 78-34 // 78-60.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QTR 78 series comprises frameless torque motors designed for direct integration in motion control systems, with a stator outer diameter of 78 mm and stack heights ranging from 8 mm to 48 mm. All variants feature a 12-pole rotor, flying leads for flexible integration, and operate as 3-phase synchronous motors with a maximum phase-to-phase voltage of 400 V ac rms or 565 V dc. Continuous torque ranges from 0.57 Nm to 4.47 Nm, depending on the model. The motors have a stator mass between 208 g and 1003 g and total mass excluding cables from 250 g to 1246 g. They include no built-in temperature sensor. The thermal resistance from coils to mounting surface varies from 0.25 K/W to 0.98 K/W, and electrical time constant ranges from 1.9 ms to 3.8 ms.

Datasheet Summary
Powered by GS/AI

The QTR 78 series comprises frameless torque motors designed for direct integration in motion control systems, with a stator outer diameter of 78 mm and stack heights ranging from 8 mm to 48 mm. All variants feature a 12-pole rotor, flying leads for flexible integration, and operate as 3-phase synchronous motors with a maximum phase-to-phase voltage of 400 V ac rms or 565 V dc. Continuous torque ranges from 0.57 Nm to 4.47 Nm, depending on the model. The motors have a stator mass between 208 g and 1003 g and total mass excluding cables from 250 g to 1246 g. They include no built-in temperature sensor. The thermal resistance from coils to mounting surface varies from 0.25 K/W to 0.98 K/W, and electrical time constant ranges from 1.9 ms to 3.8 ms.

Suppliers

Company
Product
Description
Supplier Links
Frameless Torque Motor - QTR-78 - Tecnotion
Almelo, Netherlands
Frameless Torque Motor
QTR-78
Frameless Torque Motor QTR-78
The QTR 78 is the second size available in the Tecnotion QTR range. This series offers a continuous torque range from 0.57 to 4.47 Nm. The largest QTR 78-60 motor offers a peak torque of over 7.6Nm. To provide maximum flexibility and integration, the QTR 78 uses flying leads instead of a power cable. The build heights of the QTR 78 are: 78-17 // 78-25 // 78-34 // 78-60.

The QTR 78 is the second size available in the Tecnotion QTR range. This series offers a continuous torque range from 0.57 to 4.47 Nm. The largest QTR 78-60 motor offers a peak torque of over 7.6Nm. To provide maximum flexibility and integration, the QTR 78 uses flying leads instead of a power cable. The build heights of the QTR 78 are: 78-17 // 78-25 // 78-34 // 78-60.

Supplier's Site Datasheet

Technical Specifications

  Tecnotion
Product Category Brushless Motors
Product Number QTR-78
Product Name Frameless Torque Motor
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
Torque Constant 16.85 to 75.76 in-oz/amp (119 to 535 mN-m/amp)
Continuous Current 0.0 to 10.54 amps
Unlock Full Specs
to access all available technical data

Similar Products

Frameless Torque Motor - QTL-385 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
Frameless Torque Motor - QMT-HA 485 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
Frameless Torque Motor - QTR-65 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details
Frameless Torque Motor - QTR-133 - Tecnotion
Specs
Motor Type AC Motor
AC Construction Synchronous
Phase Three-phase
View Details