10 x 4 mm (0.39 x 0.16 in). Axially Grooved Bearings. 3V (2.8~3.3V range). Brushless Commutation for long life operation. RoHS Compliant.
| Pelonis Technologies, Inc. | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | RVN1004 |
| Product Name | RVN1004 Vibration Motor |
| Motor Type | DC Motor |
| DC Voltage Range | 2.8 to 3.3 VDC |
| Continuous Current | 0.0480 amps |