ETEL S.A. Torque Motor TML Series

Description
The TML torque motor offers a cost-effective solution for applications requiring dynamic performance comparable to direct drive torque motors, without the need for water cooling. As a lighter and more economical alternative to the renowned TMB motor, the TML torque motor range caters to applications where continuous torque demands are less stringent. Ideal for scenarios where water cooling is unnecessary, TML motors deliver exceptional peak torque and dynamic performance. Designed with specific fixing lugs, TML motors ensure easy assembly into machine structures, providing flexibility and convenience in integration. Characteristics Here are the key features of our models: 25 standard models available Low cost No water cooling option 600 VDC bus voltage Compatible with IMTHP module Low torque ripple
Request a Quote Datasheet
Description
The TML torque motor offers a cost-effective solution for applications requiring dynamic performance comparable to direct drive torque motors, without the need for water cooling. As a lighter and more economical alternative to the renowned TMB motor, the TML torque motor range caters to applications where continuous torque demands are less stringent. Ideal for scenarios where water cooling is unnecessary, TML motors deliver exceptional peak torque and dynamic performance. Designed with specific fixing lugs, TML motors ensure easy assembly into machine structures, providing flexibility and convenience in integration. Characteristics Here are the key features of our models: 25 standard models available Low cost No water cooling option 600 VDC bus voltage Compatible with IMTHP module Low torque ripple
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torque Motor - TML Series - ETEL S.A.
Môtiers, Switzerland
Torque Motor
TML Series
Torque Motor TML Series
The TML torque motor offers a cost-effective solution for applications requiring dynamic performance comparable to direct drive torque motors, without the need for water cooling. As a lighter and more economical alternative to the renowned TMB motor, the TML torque motor range caters to applications where continuous torque demands are less stringent. Ideal for scenarios where water cooling is unnecessary, TML motors deliver exceptional peak torque and dynamic performance. Designed with specific fixing lugs, TML motors ensure easy assembly into machine structures, providing flexibility and convenience in integration. Characteristics Here are the key features of our models: 25 standard models available Low cost No water cooling option 600 VDC bus voltage Compatible with IMTHP module Low torque ripple

The TML torque motor offers a cost-effective solution for applications requiring dynamic performance comparable to direct drive torque motors, without the need for water cooling.

As a lighter and more economical alternative to the renowned TMB motor, the TML torque motor range caters to applications where continuous torque demands are less stringent. Ideal for scenarios where water cooling is unnecessary, TML motors deliver exceptional peak torque and dynamic performance.

Designed with specific fixing lugs, TML motors ensure easy assembly into machine structures, providing flexibility and convenience in integration.

Characteristics

Here are the key features of our models:

  • 25 standard models available
  • Low cost
  • No water cooling option
  • 600 VDC bus voltage
  • Compatible with IMTHP module
  • Low torque ripple
Supplier's Site Datasheet

Technical Specifications

  ETEL S.A.
Product Category Brushless Motors
Product Number TML Series
Product Name Torque Motor
Motor Type DC Motor
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMM Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details
Torque Motor - TMKi Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Current 10.9 to 318 amps
Continuous Torque 675.2 to 102654.9 In-lbs (779 to 118367 kg-cm)
View Details
Torque Motor - TMC Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details
Torque Motor - TMKi Series - ETEL S.A.
Specs
Motor Type DC Motor
Continuous Current 10.9 to 318 amps
Continuous Torque 675.2 to 102654.9 In-lbs (779 to 118367 kg-cm)
View Details