Madison Company Stainless Steel "Side Kick" Side-Mounted Switch M3827-1NO

Description
The M3827-1NO side-mounted liquid level switch has a stainless steel stem and a stainless steel float. This side-mounted switch uses a vertical float that with a bent stem suited for tank-side mounting. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The M3827-1NO is shipped in the Normally Open (NO) condition.
Description
The M3827-1NO side-mounted liquid level switch has a stainless steel stem and a stainless steel float. This side-mounted switch uses a vertical float that with a bent stem suited for tank-side mounting. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The M3827-1NO is shipped in the Normally Open (NO) condition.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel
Branford, CT, USA
Stainless Steel "Side Kick" Side-Mounted Switch
M3827-1NO
Stainless Steel "Side Kick" Side-Mounted Switch M3827-1NO
The M3827-1NO side-mounted liquid level switch has a stainless steel stem and a stainless steel float. This side-mounted switch uses a vertical float that with a bent stem suited for tank-side mounting. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The M3827-1NO is shipped in the Normally Open (NO) condition.

The M3827-1NO side-mounted liquid level switch has a stainless steel stem and a stainless steel float. This side-mounted switch uses a vertical float that with a bent stem suited for tank-side mounting. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications.
The M3827-1NO is shipped in the Normally Open (NO) condition.

Supplier's Site

Technical Specifications

  Madison Company
Product Category Level Sensors
Product Number M3827-1NO
Product Name Stainless Steel "Side Kick" Side-Mounted Switch
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Vibrating Probe Level Sensor - VRX61 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details
Buoyancy Level Switch - MS10 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Number of Switch Points Range 1 (#)
Media Type Liquid
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
High Temperature Level Sensor - M18 - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid; Dry material (Bulk solids and powders)
Output Options AnalogCurrent
View Details