ABB Measurement & Analytics Magnetostrictive Level Transmitter LMT200

Description
Features: Calibrated from the factory High Accuracy: .01% of Full Scale or +/- 1.27mm Never Requires Re-Calibration: Set It & Forget It Easy setup with waveform display Not affected by agitation, foam or emulsion layers No oscilloscope required Designed to Mount Externally to K-TEK KM26 or other Magnetic Level Gauge Superior Sensor (Patent #5,473,245) Local Indication with HMI Display Dual Compartment Housing with Separate Field Terminal Compartment Loop Powered to 15.24m (50ft) Probe Length Total and/or Interface Level Measurement Temperature Range: -195.5 to 426.6ºC (-320 to 800ºF) with options Field Replaceable / Upgradable Electronics Module Built-in RFI / EMI Filter Digital Communications Online Self-verification Options: Two Level Indications Glass Viewing Window 316 Stainless Steel Enclosure Built-in surge protection
Request a Quote
Description
Features: Calibrated from the factory High Accuracy: .01% of Full Scale or +/- 1.27mm Never Requires Re-Calibration: Set It & Forget It Easy setup with waveform display Not affected by agitation, foam or emulsion layers No oscilloscope required Designed to Mount Externally to K-TEK KM26 or other Magnetic Level Gauge Superior Sensor (Patent #5,473,245) Local Indication with HMI Display Dual Compartment Housing with Separate Field Terminal Compartment Loop Powered to 15.24m (50ft) Probe Length Total and/or Interface Level Measurement Temperature Range: -195.5 to 426.6ºC (-320 to 800ºF) with options Field Replaceable / Upgradable Electronics Module Built-in RFI / EMI Filter Digital Communications Online Self-verification Options: Two Level Indications Glass Viewing Window 316 Stainless Steel Enclosure Built-in surge protection
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LMT200 is an external mount magnetostrictive level transmitter designed for high accuracy liquid level and interface level detection. It offers a measurement accuracy of 0.01% of full scale or ±1.27 mm and does not require re-calibration after factory setup. The device features easy installation with a waveform display and is unaffected by agitation, foam, or emulsion layers. It is compatible with K-TEK KM26 magnetic level gauges and supports a probe length of up to 15.24 m (50 ft). The LMT200 operates over a wide temperature range of -195.5 to 426.6 °C (-320 to 800 °F) and includes a dual compartment housing for separate field terminal access. It incorporates built-in RFI/EMI filtering, digital communications, and online self-verification capabilities. The transmitter is also equipped with a local HMI display for real-time indication and is suitable for hazardous locations with SIL 2/3 capability. Optional features include two level indications, a glass viewing window, and a 316 stainless steel enclosure.

Datasheet Summary
Powered by GS/AI

The LMT200 is an external mount magnetostrictive level transmitter designed for high accuracy liquid level and interface level detection. It offers a measurement accuracy of 0.01% of full scale or ±1.27 mm and does not require re-calibration after factory setup. The device features easy installation with a waveform display and is unaffected by agitation, foam, or emulsion layers. It is compatible with K-TEK KM26 magnetic level gauges and supports a probe length of up to 15.24 m (50 ft). The LMT200 operates over a wide temperature range of -195.5 to 426.6 °C (-320 to 800 °F) and includes a dual compartment housing for separate field terminal access. It incorporates built-in RFI/EMI filtering, digital communications, and online self-verification capabilities. The transmitter is also equipped with a local HMI display for real-time indication and is suitable for hazardous locations with SIL 2/3 capability. Optional features include two level indications, a glass viewing window, and a 316 stainless steel enclosure.

Suppliers

Company
Product
Description
Supplier Links
Magnetostrictive Level Transmitter - LMT200 - ABB Measurement & Analytics
Zurich, Switzerland
Magnetostrictive Level Transmitter
LMT200
Magnetostrictive Level Transmitter LMT200
Features: Calibrated from the factory High Accuracy: .01% of Full Scale or +/- 1.27mm Never Requires Re-Calibration: Set It & Forget It Easy setup with waveform display Not affected by agitation, foam or emulsion layers No oscilloscope required Designed to Mount Externally to K-TEK KM26 or other Magnetic Level Gauge Superior Sensor (Patent #5,473,245) Local Indication with HMI Display Dual Compartment Housing with Separate Field Terminal Compartment Loop Powered to 15.24m (50ft) Probe Length Total and/or Interface Level Measurement Temperature Range: -195.5 to 426.6ºC (-320 to 800ºF) with options Field Replaceable / Upgradable Electronics Module Built-in RFI / EMI Filter Digital Communications Online Self-verification Options: Two Level Indications Glass Viewing Window 316 Stainless Steel Enclosure Built-in surge protection

Features:

  • Calibrated from the factory
  • High Accuracy: .01% of Full Scale or +/- 1.27mm
  • Never Requires Re-Calibration: Set It & Forget It
  • Easy setup with waveform display
  • Not affected by agitation, foam or emulsion layers
  • No oscilloscope required
  • Designed to Mount Externally to K-TEK KM26 or other
    Magnetic Level Gauge
  • Superior Sensor (Patent #5,473,245)
  • Local Indication with HMI Display
  • Dual Compartment Housing with Separate Field Terminal
    Compartment
  • Loop Powered to 15.24m (50ft) Probe Length
  • Total and/or Interface Level Measurement
  • Temperature Range: -195.5 to 426.6ºC (-320 to 800ºF)
    with options
  • Field Replaceable / Upgradable Electronics Module
  • Built-in RFI / EMI Filter
  • Digital Communications
  • Online Self-verification

Options:

  • Two Level Indications
  • Glass Viewing Window
  • 316 Stainless Steel Enclosure
  • Built-in surge protection
Supplier's Site Datasheet

Technical Specifications

  ABB Measurement & Analytics
Product Category Level Sensors
Product Number LMT200
Product Name Magnetostrictive Level Transmitter
Device Classification Sensor System; Transmitter
Repeatability (Point Level) 0.0124 +/-inch (0.3150 +/-mm)
Accuracy (Continuous Level) 0.0500 +/-inch (1.27 +/-mm)
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
Unlock Full Specs
to access all available technical data

Similar Products

Laser Level Transmitter - LM200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Transmitter
Measuring Range 4800 inch (121920 mm)
Media Type Dry material (Bulk solids and powders)
View Details
Magnetic Level Gauge Switch - LMS200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Magnetic Level Gauge Switch - LMS200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Sensor - LMC7100 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Transmitter
Repeatability (Point Level) 0.0500 +/-inch (1.27 +/-mm)
Accuracy (Continuous Level) 0.1000 +/-inch (2.54 +/-mm)
View Details