The BMRX-200 rotary level indicator provides point-level detection for bulk solids with a bulk density of 2 to over 100 pounds per cubic foot. It features a fail-safe design where relay outputs default to a safe state during power failure, selectable for high- or low-level applications. The unit includes a DPDT relay rated for 8 amps at 250 VAC and operates on 12 to 24 VDC or 115/230 VAC. It has a die-cast aluminum enclosure with a powder coat finish, rated IP66 and NEMA 4X. The ambient operating temperature is -40°F to +131°F, with a process temperature limit of 400°F. Mounting is via 1-1/4" or 1-1/2" NPT or 1-1/2" Tri-clover connections. It is certified for hazardous locations, including C/US Class I & II, IECEx/ATEX Zone 20,21. The unit has a screw-off cap and a 2-year warranty.
The BMRX-200 rotary paddle bin level indicator provides reliable point level detection and measurement of dry bulk solids in bins, tanks, silos, hoppers, and material conveyors. Mounted on the top or side of a bin, the BinMaster BMRX-200 alerts operators when bins are full—normally through the use of a horn or light. The BMRX-200 features “de-energized” operation of the motor which shuts the motor down when material is present, saving energy costs and prolonging the motor life. It is CE approved and is appropriate for use in hazardous conditions when explosion proof protection is needed–featuring Class I, Groups C and D, Class II E, F, and G listings.
ROTARY LEVEL INDICATOR, W PCB AND DPDT SWITCH, SCREW OFF COVER, DUAL 0.75 INCH NPT CONDUIT ENTRIES, 115 VAC, DIE CAST ALUMINUM, 1.25 INCH NPT MOUNTING. FREE 2 YEAR RADWELL WARRANTY
BIN MASTER Sensors & Switches BMRX-200
| BinMaster, Inc. | Radwell International | |
|---|---|---|
| Product Category | Level Sensors | Level Sensors |
| Product Number | BMRX-200 | 225461633 |
| Product Name | Rotary Level Indicator | Level Control |
| Device Classification | Sensor System | |
| Number of Switch Points Range | 1 (#) | |
| Media Type | Dry material (Bulk solids and powders) | |
| Level Measurement Type | Single Point or Multi-Point Level |