Pentair, Inc. Conduit Hanger CD2B37CP

Description
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH RETAINED BOLT INSTALLATION 100 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 250 LB LOAD CAPACITY 1 INCH (COPPER TUBE) CONDUIT TYPE CADDY[R] BRAND
Datasheet
Description
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH RETAINED BOLT INSTALLATION 100 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 250 LB LOAD CAPACITY 1 INCH (COPPER TUBE) CONDUIT TYPE CADDY[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - CD2B37CP - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit Hanger
CD2B37CP
Conduit Hanger CD2B37CP
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL COPPER ELECTROPLATED FINISH RETAINED BOLT INSTALLATION 100 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 250 LB LOAD CAPACITY 1 INCH (COPPER TUBE) CONDUIT TYPE CADDY[R] BRAND
  • CONDUIT CLAMP WITH BOLT TYPE
  • STEEL MATERIAL
  • COPPER ELECTROPLATED FINISH
  • RETAINED BOLT INSTALLATION
  • 100 STANDARD PACKAGE
  • 3/8 INCH MOUNTING HOLE SIZE
  • 250 LB LOAD CAPACITY
  • 1 INCH (COPPER TUBE) CONDUIT TYPE
  • CADDY[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number CD2B37CP
Product Name Conduit Hanger
Maximum Load 250 lbs (113 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 7845730 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Pipe clip
Material of Construction Pp
Pipe Size 0.87 inch (22.00 mm)
View Details
Channel Conduit/Cable Clamp - P7016 EG - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 0.75 inch (19.05 mm)
View Details
Pipe Hanger - 1150500EG - Pentair, Inc.
Specs
Hanger Type J-Hanger
Maximum Load 1000 lbs (454 kg)
Pipe Size 5.00 inch (127.00 mm)
View Details
Conduit To Rod Clamp - CGRC-58-B4 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction PLAIN COPPER CAST BRONZE, STAINLESS STEEL HARDWARE
Features UL Listed
View Details