Atkore International Channel Conduit/Cable Clamp P6806 EG

Description
TUBE TO STRUT TYPE 16 GAUGE LOW CARBON STRIP STEEL MATERIAL ELECTROGALVANIZED FINISH ONE PIECE CONSTRUCTION 3/8 INCH TRADE SIZE UNISTRUT[R] BRAND WEIGHT 2 LB PER 100 PIECES
Datasheet
Description
TUBE TO STRUT TYPE 16 GAUGE LOW CARBON STRIP STEEL MATERIAL ELECTROGALVANIZED FINISH ONE PIECE CONSTRUCTION 3/8 INCH TRADE SIZE UNISTRUT[R] BRAND WEIGHT 2 LB PER 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Conduit/Cable Clamp - P6806 EG - Atkore International
Harvey, IL, USA
Channel Conduit/Cable Clamp
P6806 EG
Channel Conduit/Cable Clamp P6806 EG
TUBE TO STRUT TYPE 16 GAUGE LOW CARBON STRIP STEEL MATERIAL ELECTROGALVANIZED FINISH ONE PIECE CONSTRUCTION 3/8 INCH TRADE SIZE UNISTRUT[R] BRAND WEIGHT 2 LB PER 100 PIECES
  • TUBE TO STRUT TYPE
  • 16 GAUGE LOW CARBON STRIP STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • ONE PIECE CONSTRUCTION
  • 3/8 INCH TRADE SIZE
  • UNISTRUT[R] BRAND
  • WEIGHT 2 LB PER 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P6806 EG
Product Name Channel Conduit/Cable Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1984 lbs (0.0900 kg)
View Details
Pipe Hanger - 180 0075PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Maximum Load 610 lbs (277 kg)
Pipe Size 0.75 inch (19.05 mm)
View Details
Conduit Hanger - PMH5WBS - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 2.00 inch (50.80 mm)
View Details
Nonmetallic Cable Racks - Heavy Duty Nonmetallic Cable Rack - Underground Devices
Specs
Support Type Pipe Support; Rack
Maximum Load 250 to 450 lbs (113 to 204 kg)
View Details