ILSCO Corporation Conduit To Rod Clamp CGRC-48-B4

Description
PLAIN COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL 9/16 INCH L X 27/32 INCH W X 1 3/16 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 1/2 INCH ROD SIZE ILSCO[R] BRAND APPLICATION GROUNDING/BONDING PACKAGING QUANTITY 4 PER BAG REBAR SIZE #4 CGRC MODEL
Datasheet
Description
PLAIN COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL 9/16 INCH L X 27/32 INCH W X 1 3/16 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 1/2 INCH ROD SIZE ILSCO[R] BRAND APPLICATION GROUNDING/BONDING PACKAGING QUANTITY 4 PER BAG REBAR SIZE #4 CGRC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - CGRC-48-B4 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
CGRC-48-B4
Conduit To Rod Clamp CGRC-48-B4
PLAIN COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL 9/16 INCH L X 27/32 INCH W X 1 3/16 INCH H SIZE DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL 467, CSA APPROVAL 10 TO 2 AWG CONDUCTOR SIZE 1/2 INCH ROD SIZE ILSCO[R] BRAND APPLICATION GROUNDING/BONDING PACKAGING QUANTITY 4 PER BAG REBAR SIZE #4 CGRC MODEL
  • PLAIN COPPER CAST BRONZE, STAINLESS STEEL HARDWARE MATERIAL
  • 9/16 INCH L X 27/32 INCH W X 1 3/16 INCH H SIZE
  • DIRECT BURIAL USED ON
  • (1) HEX HEAD SCREW INSTALLATION
  • UL 467, CSA APPROVAL
  • 10 TO 2 AWG CONDUCTOR SIZE
  • 1/2 INCH ROD SIZE
  • ILSCO[R] BRAND
  • APPLICATION GROUNDING/BONDING
  • PACKAGING QUANTITY 4 PER BAG
  • REBAR SIZE #4
  • CGRC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number CGRC-48-B4
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2822 lbs (0.1280 kg)
View Details
PVC Coated Two Hole Pipe Strap - AHH-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details
Channel Conduit/Cable Clamp - PS 030N - Atkore International
Specs
Support Type Pipe Clamp
Pipe Size 1.50 to 1.88 inch (38.10 to 47.62 mm)
View Details
Pipe Hanger - 4050300PL - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 1130 lbs (512 kg)
Pipe Size 3.00 inch (76.20 mm)
View Details