ILSCO Corporation Conduit To Rod Clamp BGC-1-75SH

Description
COPPER STRAP, ZINC PLATED SCREW MATERIAL RIGID CONDUIT USED ON 3/4 INCH HUB ON STRAP INSTALLATION UL, CSA APPROVAL 10 TO 2/0 AWG CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE BGCS MODEL
Datasheet
Description
COPPER STRAP, ZINC PLATED SCREW MATERIAL RIGID CONDUIT USED ON 3/4 INCH HUB ON STRAP INSTALLATION UL, CSA APPROVAL 10 TO 2/0 AWG CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE BGCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - BGC-1-75SH - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
BGC-1-75SH
Conduit To Rod Clamp BGC-1-75SH
COPPER STRAP, ZINC PLATED SCREW MATERIAL RIGID CONDUIT USED ON 3/4 INCH HUB ON STRAP INSTALLATION UL, CSA APPROVAL 10 TO 2/0 AWG CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE BGCS MODEL
  • COPPER STRAP, ZINC PLATED SCREW MATERIAL
  • RIGID CONDUIT USED ON
  • 3/4 INCH HUB ON STRAP INSTALLATION
  • UL, CSA APPROVAL
  • 10 TO 2/0 AWG CONDUCTOR SIZE
  • 1/2 TO 1 INCH IPS SIZE
  • BGCS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number BGC-1-75SH
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2646 lbs (0.1200 kg)
View Details
Channel Conduit/Cable Clamp - P1427AS EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 400 lbs (181 kg)
Pipe Size 0.75 inch (19.05 mm)
View Details
Pipe Hanger - 102A0150VC - Pentair, Inc.
Specs
Support Type Swivel Loop
Maximum Load 300 lbs (136 kg)
Pipe Size 1.50 inch (38.10 mm)
View Details
Conduit To Rod Clamp - BGC-2A - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Cast Bronze
Features UL Listed
View Details