Pentair, Inc. Conduit Hanger CD2.5B37

Description
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT INSTALLATION 100 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 1-1/4 INCH (EMT) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 1.22 TO 1.51 INCH
Datasheet
Description
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT INSTALLATION 100 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 1-1/4 INCH (EMT) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 1.22 TO 1.51 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - CD2.5B37 - Pentair, Inc.
5500 Wayzata Boulevard, Suite 800, MN, USA
Conduit Hanger
CD2.5B37
Conduit Hanger CD2.5B37
CONDUIT CLAMP WITH BOLT TYPE STEEL MATERIAL ELECTROGALVANIZED FINISH RETAINED BOLT INSTALLATION 100 STANDARD PACKAGE 3/8 INCH MOUNTING HOLE SIZE 200 LB LOAD CAPACITY 1-1/4 INCH (EMT) CONDUIT TYPE CADDY[R] BRAND OUTER DIAMETER 1.22 TO 1.51 INCH
  • CONDUIT CLAMP WITH BOLT TYPE
  • STEEL MATERIAL
  • ELECTROGALVANIZED FINISH
  • RETAINED BOLT INSTALLATION
  • 100 STANDARD PACKAGE
  • 3/8 INCH MOUNTING HOLE SIZE
  • 200 LB LOAD CAPACITY
  • 1-1/4 INCH (EMT) CONDUIT TYPE
  • CADDY[R] BRAND
  • OUTER DIAMETER 1.22 TO 1.51 INCH
Supplier's Site Datasheet

Technical Specifications

  Pentair, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number CD2.5B37
Product Name Conduit Hanger
Maximum Load 200 lbs (90.7 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.13 inch (54.00 mm)
View Details
Pipe Hanger - 4000075PL - Pentair, Inc.
Specs
Hanger Type Clevis Hanger
Maximum Load 610 lbs (277 kg)
Pipe Size 0.75 inch (19.05 mm)
View Details
Conduit To Rod Clamp - CZ114 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 1.00 inch (25.40 mm)
View Details
Pipe Hanger - 620 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Pipe Size 1.25 to 3.00 inch (31.75 to 76.20 mm)
View Details