Atkore International Pipe Strap P2558-10 GR

Description
ONE PIECE, TWO HOLE TYPE PERMA-GREEN[R] II FINISH 3-3/8 INCH STRAP LENGTH 1 INCH MIN. PIPE SIZE 1 INCH MAX. PIPE SIZE 1 MIN. PIPE SIZE - DECIMAL 1 MAX. PIPE SIZE - DECIMAL 1 MIN. PIPE SIZE - FRACTIONAL 1 MAX. PIPE SIZE - FRACTIONAL 500 LOAD RATING IN LB HOT ROLLED PRESSED PROCESS 500 LB LOAD RATING 9/32 INCH MOUNTING HOLE SIZE 1/8 INCH STRAP THICKNESS ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL STRAP MATERIAL UNISTRUT[R] BRAND WEIGHT 31 LB PER 100 PIECES EXCLUSIONS HARDWARE SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN
Datasheet
Description
ONE PIECE, TWO HOLE TYPE PERMA-GREEN[R] II FINISH 3-3/8 INCH STRAP LENGTH 1 INCH MIN. PIPE SIZE 1 INCH MAX. PIPE SIZE 1 MIN. PIPE SIZE - DECIMAL 1 MAX. PIPE SIZE - DECIMAL 1 MIN. PIPE SIZE - FRACTIONAL 1 MAX. PIPE SIZE - FRACTIONAL 500 LOAD RATING IN LB HOT ROLLED PRESSED PROCESS 500 LB LOAD RATING 9/32 INCH MOUNTING HOLE SIZE 1/8 INCH STRAP THICKNESS ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL STRAP MATERIAL UNISTRUT[R] BRAND WEIGHT 31 LB PER 100 PIECES EXCLUSIONS HARDWARE SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Strap - P2558-10 GR - Atkore International
Harvey, IL, USA
Pipe Strap
P2558-10 GR
Pipe Strap P2558-10 GR
ONE PIECE, TWO HOLE TYPE PERMA-GREEN[R] II FINISH 3-3/8 INCH STRAP LENGTH 1 INCH MIN. PIPE SIZE 1 INCH MAX. PIPE SIZE 1 MIN. PIPE SIZE - DECIMAL 1 MAX. PIPE SIZE - DECIMAL 1 MIN. PIPE SIZE - FRACTIONAL 1 MAX. PIPE SIZE - FRACTIONAL 500 LOAD RATING IN LB HOT ROLLED PRESSED PROCESS 500 LB LOAD RATING 9/32 INCH MOUNTING HOLE SIZE 1/8 INCH STRAP THICKNESS ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL STRAP MATERIAL UNISTRUT[R] BRAND WEIGHT 31 LB PER 100 PIECES EXCLUSIONS HARDWARE SAFETY FACTOR 5 LOAD RATING IN LB - UOM LB MAXIMUM PIPE SIZE - DECIMAL - UOM IN MINIMUM PIPE SIZE - DECIMAL - UOM IN
  • ONE PIECE, TWO HOLE TYPE
  • PERMA-GREEN[R] II FINISH
  • 3-3/8 INCH STRAP LENGTH
  • 1 INCH MIN. PIPE SIZE
  • 1 INCH MAX. PIPE SIZE
  • 1 MIN. PIPE SIZE - DECIMAL
  • 1 MAX. PIPE SIZE - DECIMAL
  • 1 MIN. PIPE SIZE - FRACTIONAL
  • 1 MAX. PIPE SIZE - FRACTIONAL
  • 500 LOAD RATING IN LB
  • HOT ROLLED PRESSED PROCESS
  • 500 LB LOAD RATING
  • 9/32 INCH MOUNTING HOLE SIZE
  • 1/8 INCH STRAP THICKNESS
  • ASTM A366, ASTM A575, ASTM A576, ASTM A635, ASTM A36, ASTM A570 33 STEEL STRAP MATERIAL
  • UNISTRUT[R] BRAND
  • WEIGHT 31 LB PER 100 PIECES
  • EXCLUSIONS HARDWARE
  • SAFETY FACTOR 5
  • LOAD RATING IN LB - UOM LB
  • MAXIMUM PIPE SIZE - DECIMAL - UOM IN
  • MINIMUM PIPE SIZE - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Atkore International
Product Category Pipe Hangers and Conduit Hangers
Product Number P2558-10 GR
Product Name Pipe Strap
Support Type Pipe Strap
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1036 lbs (0.0470 kg)
View Details
Conduit Hanger - C9B - Minerallac Company
Minerallac Company
Specs
Support Type Conduit Hanger
Material of Construction Steel
Maximum Load 230 lbs (104 kg)
View Details
Pipe Strap - P2558-07 EG - Atkore International
Atkore International
Specs
Support Type Pipe Strap
Pipe Size 0.75 inch (19.05 mm)
View Details
Spring Hanger Type 25 - 25 81 18 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Maximum Load ? to 17895 lbs (? to 8116 kg)
View Details