The WS1A3940 is an Asymmetric Doherty Power Amplifier Module (PAM) integrating GaN on SiC HEMT transistors with advanced matching and biasing networks on a multilayer laminate substrate with advanced heat sinking technology. The PAM has been designed to operate from 3700 MHz to 3980 MHz; from supply voltages up to 50 V; at average output power levels of 8 to 10 W with crest-factor reduced and digitally pre-distorted LTE and 5G NR signals with instantaneous bandwidths of 200 MHz or more. The device is housed in a 6 mm X 6 mm land grid array (LGA) package.
| Richardson RFPD | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | WS1A3940-V2-R3K |
| Product Name | RF & MW Power Amplifier |
| Amplifier Type | Power Amplifier |