Marki Microwave LLC 3 - 30 GHz Wideband Low Noise Amplifier AMM-9860PSM

Description
The AMM-9860PSM is a wideband low noise amplifier capable of providing 13.5 dB gain and +28 dBm OIP3 with a low 2.7 dB typical noise figure. The AMM-9860PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. This amplifier has exceptionally flat response across its entire operating bandwidth.
Request a Quote Datasheet
Description
The AMM-9860PSM is a wideband low noise amplifier capable of providing 13.5 dB gain and +28 dBm OIP3 with a low 2.7 dB typical noise figure. The AMM-9860PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. This amplifier has exceptionally flat response across its entire operating bandwidth.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 - 30 GHz Wideband Low Noise Amplifier - AMM-9860PSM - Marki Microwave LLC
Morgan Hill, CA, United States
3 - 30 GHz Wideband Low Noise Amplifier
AMM-9860PSM
3 - 30 GHz Wideband Low Noise Amplifier AMM-9860PSM
The AMM-9860PSM is a wideband low noise amplifier capable of providing 13.5 dB gain and +28 dBm OIP3 with a low 2.7 dB typical noise figure. The AMM-9860PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. This amplifier has exceptionally flat response across its entire operating bandwidth.

The AMM-9860PSM is a wideband low noise amplifier capable of providing 13.5 dB gain and +28 dBm OIP3 with a low 2.7 dB typical noise figure. The AMM-9860PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. This amplifier has exceptionally flat response across its entire operating bandwidth.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number AMM-9860PSM
Product Name 3 - 30 GHz Wideband Low Noise Amplifier
Amplifier Type Low Noise Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

AMM-7200UC, 12 GHz - 46 GHz GaAs Driver Amplifier - AMM-7200UC - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type Connectorized; connectorized
View Details
DC - 20 GHz Wideband Low Noise Amplifier - AMM-9853PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
ADM-8536PSM, 2 - 20 GHz High Dynamic Range Gain Block - ADM-8536PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
DC- 70GHz, Broadband Distributed Amplifier - AMM-9024CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 70000 MHz
Package Type bare-die
View Details