Skyworks Solutions, Inc. 2.4 GHz ZigBee/802.15.4 Front End Module SE2431L

Description
The SE2431L is a high performance, fully integrated RF Front End Module designed for ZigBee/Smart Energy and 802.15.4 applications. The SE2431L is designed for ease of use and maximum flexibility, with fully matched 50 Ω input and output, integrated inter-stage matching and harmonic filter, and digital controls compatible with 1.6 – 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 2.0 to 3.6V allowing the SE2431L to be used in battery powered applications over a wide spectrum of the battery discharge curve. Reference Design: The CC2530-SE2431L Reference Design contains schematic and layout for the CC2530-SE2431 evaluation module. The reference design demonstrates how to integrate CC2530/CC2531 and SE2431L, and the application note shows the RF performance of the combo and suggests ways for RF layout. For optimum RF performance, the schematic and layout should be copied as closely as possible. This is a 4-layer reference design with both an SMA connector for RF output matched to 50 ohm and an inverted-F PCB antenna. For more information regarding the CC2530-SE2431L reference design please visit: www.ti.com(opens in a new tab).
Request a Quote
Description
The SE2431L is a high performance, fully integrated RF Front End Module designed for ZigBee/Smart Energy and 802.15.4 applications. The SE2431L is designed for ease of use and maximum flexibility, with fully matched 50 Ω input and output, integrated inter-stage matching and harmonic filter, and digital controls compatible with 1.6 – 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 2.0 to 3.6V allowing the SE2431L to be used in battery powered applications over a wide spectrum of the battery discharge curve. Reference Design: The CC2530-SE2431L Reference Design contains schematic and layout for the CC2530-SE2431 evaluation module. The reference design demonstrates how to integrate CC2530/CC2531 and SE2431L, and the application note shows the RF performance of the combo and suggests ways for RF layout. For optimum RF performance, the schematic and layout should be copied as closely as possible. This is a 4-layer reference design with both an SMA connector for RF output matched to 50 ohm and an inverted-F PCB antenna. For more information regarding the CC2530-SE2431L reference design please visit: www.ti.com(opens in a new tab).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz ZigBee/802.15.4 Front End Module - SE2431L - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz ZigBee/802.15.4 Front End Module
SE2431L
2.4 GHz ZigBee/802.15.4 Front End Module SE2431L
The SE2431L is a high performance, fully integrated RF Front End Module designed for ZigBee/Smart Energy and 802.15.4 applications. The SE2431L is designed for ease of use and maximum flexibility, with fully matched 50 Ω input and output, integrated inter-stage matching and harmonic filter, and digital controls compatible with 1.6 – 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 2.0 to 3.6V allowing the SE2431L to be used in battery powered applications over a wide spectrum of the battery discharge curve. Reference Design: The CC2530-SE2431L Reference Design contains schematic and layout for the CC2530-SE2431 evaluation module. The reference design demonstrates how to integrate CC2530/CC2531 and SE2431L, and the application note shows the RF performance of the combo and suggests ways for RF layout. For optimum RF performance, the schematic and layout should be copied as closely as possible. This is a 4-layer reference design with both an SMA connector for RF output matched to 50 ohm and an inverted-F PCB antenna. For more information regarding the CC2530-SE2431L reference design please visit: www.ti.com(opens in a new tab).

The SE2431L is a high performance, fully integrated RF Front End Module designed for ZigBee/Smart Energy and 802.15.4 applications.
The SE2431L is designed for ease of use and maximum flexibility, with fully matched 50 Ω input and output, integrated inter-stage matching and harmonic filter, and digital controls compatible with 1.6 – 3.6 V CMOS levels.
The RF blocks operate over a wide supply voltage range from 2.0 to 3.6V allowing the SE2431L to be used in battery powered applications over a wide spectrum of the battery discharge curve.

Reference Design:

The CC2530-SE2431L Reference Design contains schematic and layout for the CC2530-SE2431 evaluation module. The reference design demonstrates how to integrate CC2530/CC2531 and SE2431L, and the application note shows the RF performance of the combo and suggests ways for RF layout. For optimum RF performance, the schematic and layout should be copied as closely as possible. This is a 4-layer reference design with both an SMA connector for RF output matched to 50 ohm and an inverted-F PCB antenna.
For more information regarding the CC2530-SE2431L reference design please visit: www.ti.com(opens in a new tab).

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SE2431L
Product Name 2.4 GHz ZigBee/802.15.4 Front End Module
Output Power 24 dBm
Unlock Full Specs
to access all available technical data

Similar Products

390–1500 MHz Low Noise Power Amplifier Driver - SKY65045-70LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 390 to 1500 MHz
Minimum Gain 14 dB
View Details
4 suppliers
RF Amplifiers - 863-1061-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; DBS, HLAN, WLAN
Frequency Range 0.0 to 12000 MHz
View Details
4 suppliers
2.4 GHz Smart Energy/ZigBee Front End Module - SE2432L - Skyworks Solutions, Inc.
Specs
Output Power 24 dBm
Package Type Surface Mount; Plugin; QFN, 24-pin
Operating Voltage 3.6 volts
View Details
RF Amplifiers - 863-SE2622L-RTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11b/g/n
Frequency Range 2400 to 2500 MHz
View Details
3 suppliers