MACOM RF & MW Power Amplifier WS1A2639-V2-R3K

Description
The WS1A2639 is an Asymmetric Doherty Power Amplifier Module (PAM) integrating GaN on SiC technology with RF matching and biasing networks on a multilayer laminate substrate with advanced heat sinking technology. The WS1A2639 has been designed to operate from 2496 MHz to 2690 MHz supply voltages of up to 50 V at average output power levels of 6 to 8 W with crest-factor reduced and digitally pre-distorted LTE and 5G NR signals with instantaneous bandwidths of up to 200 MHz. The device is housed in a 6 mm X 6 mm land grid array (LGA) package.
Request a Quote Datasheet
Description
The WS1A2639 is an Asymmetric Doherty Power Amplifier Module (PAM) integrating GaN on SiC technology with RF matching and biasing networks on a multilayer laminate substrate with advanced heat sinking technology. The WS1A2639 has been designed to operate from 2496 MHz to 2690 MHz supply voltages of up to 50 V at average output power levels of 6 to 8 W with crest-factor reduced and digitally pre-distorted LTE and 5G NR signals with instantaneous bandwidths of up to 200 MHz. The device is housed in a 6 mm X 6 mm land grid array (LGA) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW Power Amplifier - WS1A2639-V2-R3K - Richardson RFPD
Downers Grove, IL, United States
RF & MW Power Amplifier
WS1A2639-V2-R3K
RF & MW Power Amplifier WS1A2639-V2-R3K
The WS1A2639 is an Asymmetric Doherty Power Amplifier Module (PAM) integrating GaN on SiC technology with RF matching and biasing networks on a multilayer laminate substrate with advanced heat sinking technology. The WS1A2639 has been designed to operate from 2496 MHz to 2690 MHz supply voltages of up to 50 V at average output power levels of 6 to 8 W with crest-factor reduced and digitally pre-distorted LTE and 5G NR signals with instantaneous bandwidths of up to 200 MHz. The device is housed in a 6 mm X 6 mm land grid array (LGA) package.

The WS1A2639 is an Asymmetric Doherty Power Amplifier Module (PAM) integrating GaN on SiC technology with RF matching and biasing networks on a multilayer laminate substrate with advanced heat sinking technology. The WS1A2639 has been designed to operate from 2496 MHz to 2690 MHz supply voltages of up to 50 V at average output power levels of 6 to 8 W with crest-factor reduced and digitally pre-distorted LTE and 5G NR signals with instantaneous bandwidths of up to 200 MHz. The device is housed in a 6 mm X 6 mm land grid array (LGA) package.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Amplifiers
Product Number WS1A2639-V2-R3K
Product Name RF & MW Power Amplifier
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
RF Amplifiers - SKY65084-360LF - 064692-SKY65084-360LF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1500 to 2400 MHz
Minimum Gain 25 dB
View Details
3 suppliers
ADM-8558PC, 0.005 - 20 GHz Distributed Amplifier - ADM-8558PC - Marki Microwave LLC
Specs
Frequency Range 5 to 10000 MHz
Package Type Connectorized; connectorized
View Details
Low Noise Amplifiers - NLA-9K-3000-43-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0090 to 3000 MHz
Minimum Gain 43 dB
View Details