Skyworks Solutions, Inc. RF Amplifiers SE2425U-R

Description
RF Amplifier IC Bluetooth 2.4GHz ~ 2.5GHz 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC Bluetooth 2.4GHz ~ 2.5GHz 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 863-1346-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1346-2-ND
RF Amplifiers 863-1346-2-ND
RF Amplifier IC Bluetooth 2.4GHz ~ 2.5GHz 16-QFN (3x3)

RF Amplifier IC Bluetooth 2.4GHz ~ 2.5GHz 16-QFN (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SE2425U-R
894121-SE2425U-R
RF Amplifiers - SE2425U-R 894121-SE2425U-R
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 894121-SE2425U-R Series: SiGe Features: RF Amplifier IC Bluetooth 2.4GHz ~ 2.5GHz 16-QFN (3x3) Package: 16-UFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 16-QFN (3x3) ECCN: 5A991G Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8542.33.0001 Other Part Number: SE2425UR, 863-1346-2, 863-1346-1, 863-1346-6

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894121-SE2425U-R
Series: SiGe
Features: RF Amplifier IC Bluetooth 2.4GHz ~ 2.5GHz 16-QFN (3x3)
Package: 16-UFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 16-QFN (3x3)
ECCN: 5A991G
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8542.33.0001
Other Part Number: SE2425UR, 863-1346-2, 863-1346-1, 863-1346-6

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SE2425U-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SE2425U-R
RF and Wireless - RF Amplifiers SE2425U-R
IC AMP BLUETOOTH 2.4GHZ 16QFN

IC AMP BLUETOOTH 2.4GHZ 16QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 863-1346-2-ND 894121-SE2425U-R SE2425U-R
Product Name RF Amplifiers RF Amplifiers - SE2425U-R RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Bluetooth RF Microwave
Frequency Range 2400 to 2500 MHz 2400 to 2500 MHz
Minimum Gain 29.5 dB ? to 29.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
RF & MW LNA - 1026041 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 14000 MHz
Maximum Gain 20 dB
View Details
Automotive Isolated Voltage Sensor - Si8932B-AS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, SOT-363 Style Package - PSA-5455+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 50 to 4000 MHz
Minimum Gain 10 dB
View Details
3 suppliers