MACOM RF Amplifiers SMA88

Description
RF Amplifier IC General Purpose 2MHz ~ 500MHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 2MHz ~ 500MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMA88-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA88-ND
RF Amplifiers 1465-SMA88-ND
RF Amplifier IC General Purpose 2MHz ~ 500MHz

RF Amplifier IC General Purpose 2MHz ~ 500MHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMA88 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA88
RF and Wireless - RF Amplifiers SMA88
IC RF AMP GPS 2MHZ-500MHZ SMD

IC RF AMP GPS 2MHZ-500MHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-SMA88-ND SMA88
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2 to 500 MHz 2 to 500 MHz
Minimum Gain 18 dB ? to 18 dB
Maximum Gain 18 dB 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Low Noise Amplifiers - NLA-0.5-1000-23-12 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.5000 to 1000 MHz
Minimum Gain 23 dB
View Details
750/870 MHz CATV Power Doubler Line Amplifier MMIC - ACA2407E - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 20.4 dB
Maximum Gain 22.4 dB
View Details