Skyworks Solutions, Inc. 5.9 GHz C-V2X and 802.11p DSRC High-Power Front-End Module SKY5A2105

Description
The SKY5A2105 is a highly integrated, 5.9 GHz front-end module (FEM) incorporating a 5.9 GHz single-pole, quad throw (SP4T) switch, low-noise amplifier (LNA), power amplifier (PA), a band-pass BAW filter (BPF), and a digital step attenuator (DSA) for C-V2X LTE and 5G NR applications and systems. A BAW bypass state and high gain state in RX and TX mode extends dynamic range in compensator mode. LNA and PA functions are disabled in off mode to insure low leakage current. An integrated logarithmic power detector is included to provide closed-loop power control over more than 25 dB dynamic range. In addition, the front-end module offers a temperature sensor function to allow system implementation of reliability or safety algorithms. A MODE control pin supports either compensator or ECU mode: In compensator mode, a digital SPI interface controls the DSA from 0 dB to 31.75 dB in 0.25 dB steps. In ECU mode, a GPIO interface controls the DSA from 0 dB to 31.75 dB in 5 dB steps. GPIO control pins enable fast switching in both compensator mode and ECU mode. The device is housed in a compact 24-pin 3 x 5 mm Land Grid Array (LGA) package which may reduce the front-end board space by more than 50 percent.
Request a Quote
Description
The SKY5A2105 is a highly integrated, 5.9 GHz front-end module (FEM) incorporating a 5.9 GHz single-pole, quad throw (SP4T) switch, low-noise amplifier (LNA), power amplifier (PA), a band-pass BAW filter (BPF), and a digital step attenuator (DSA) for C-V2X LTE and 5G NR applications and systems. A BAW bypass state and high gain state in RX and TX mode extends dynamic range in compensator mode. LNA and PA functions are disabled in off mode to insure low leakage current. An integrated logarithmic power detector is included to provide closed-loop power control over more than 25 dB dynamic range. In addition, the front-end module offers a temperature sensor function to allow system implementation of reliability or safety algorithms. A MODE control pin supports either compensator or ECU mode: In compensator mode, a digital SPI interface controls the DSA from 0 dB to 31.75 dB in 0.25 dB steps. In ECU mode, a GPIO interface controls the DSA from 0 dB to 31.75 dB in 5 dB steps. GPIO control pins enable fast switching in both compensator mode and ECU mode. The device is housed in a compact 24-pin 3 x 5 mm Land Grid Array (LGA) package which may reduce the front-end board space by more than 50 percent.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5.9 GHz C-V2X and 802.11p DSRC High-Power Front-End Module - SKY5A2105 - Skyworks Solutions, Inc.
Irvine, CA, United States
5.9 GHz C-V2X and 802.11p DSRC High-Power Front-End Module
SKY5A2105
5.9 GHz C-V2X and 802.11p DSRC High-Power Front-End Module SKY5A2105
The SKY5A2105 is a highly integrated, 5.9 GHz front-end module (FEM) incorporating a 5.9 GHz single-pole, quad throw (SP4T) switch, low-noise amplifier (LNA), power amplifier (PA), a band-pass BAW filter (BPF), and a digital step attenuator (DSA) for C-V2X LTE and 5G NR applications and systems. A BAW bypass state and high gain state in RX and TX mode extends dynamic range in compensator mode. LNA and PA functions are disabled in off mode to insure low leakage current. An integrated logarithmic power detector is included to provide closed-loop power control over more than 25 dB dynamic range. In addition, the front-end module offers a temperature sensor function to allow system implementation of reliability or safety algorithms. A MODE control pin supports either compensator or ECU mode: In compensator mode, a digital SPI interface controls the DSA from 0 dB to 31.75 dB in 0.25 dB steps. In ECU mode, a GPIO interface controls the DSA from 0 dB to 31.75 dB in 5 dB steps. GPIO control pins enable fast switching in both compensator mode and ECU mode. The device is housed in a compact 24-pin 3 x 5 mm Land Grid Array (LGA) package which may reduce the front-end board space by more than 50 percent.

The SKY5A2105 is a highly integrated, 5.9 GHz front-end module (FEM) incorporating a 5.9 GHz single-pole, quad throw (SP4T) switch, low-noise amplifier (LNA), power amplifier (PA), a band-pass BAW filter (BPF), and a digital step attenuator (DSA) for C-V2X LTE and 5G NR applications and systems.
A BAW bypass state and high gain state in RX and TX mode extends dynamic range in compensator mode. LNA and PA functions are disabled in off mode to insure low leakage current.
An integrated logarithmic power detector is included to provide closed-loop power control over more than 25 dB dynamic range.
In addition, the front-end module offers a temperature sensor function to allow system implementation of reliability or safety algorithms.
A MODE control pin supports either compensator or ECU mode:
In compensator mode, a digital SPI interface controls the DSA from 0 dB to 31.75 dB in 0.25 dB steps.
In ECU mode, a GPIO interface controls the DSA from 0 dB to 31.75 dB in 5 dB steps.
GPIO control pins enable fast switching in both compensator mode and ECU mode.
The device is housed in a compact 24-pin 3 x 5 mm Land Grid Array (LGA) package which may reduce the front-end board space by more than 50 percent.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SKY5A2105
Product Name 5.9 GHz C-V2X and 802.11p DSRC High-Power Front-End Module
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

1218 MHz 25 dB Gain CATV Power-Doubler Amplifier - ACA4789 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 24.5 dB
Maximum Gain 26.5 dB
View Details
Dual-Band 802.11n Wireless LAN Front-end Module - SE2577L - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5875 MHz
Package Type Surface Mount; Plugin; QFN, 20-pin
View Details
2.4 GHz High Power Wireless LAN Power Amplifier - SE2623L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details