Rochester Electronics RF Amplifiers - MW7IC2220GNR1 MW7IC2220GNR1

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 886562-MW7IC2220GNR1 Features: RF Amplifier IC W-CDMA 2.11GHz ~ 2.17GHz TO-270 WBL-16 GULL Package: Bulk Package: TO-270-16 Variant, Gull Wing Mounting: Surface Mount Family Name: MW7IC Categories: RF/IF and RFID Case / Package: TO-270 WBL-16 GULL ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 886562-MW7IC2220GNR1 Features: RF Amplifier IC W-CDMA 2.11GHz ~ 2.17GHz TO-270 WBL-16 GULL Package: Bulk Package: TO-270-16 Variant, Gull Wing Mounting: Surface Mount Family Name: MW7IC Categories: RF/IF and RFID Case / Package: TO-270 WBL-16 GULL ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MW7IC2220GNR1
886562-MW7IC2220GNR1
RF Amplifiers - MW7IC2220GNR1 886562-MW7IC2220GNR1
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 886562-MW7IC2220GNR1 Features: RF Amplifier IC W-CDMA 2.11GHz ~ 2.17GHz TO-270 WBL-16 GULL Package: Bulk Package: TO-270-16 Variant, Gull Wing Mounting: Surface Mount Family Name: MW7IC Categories: RF/IF and RFID Case / Package: TO-270 WBL-16 GULL ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 886562-MW7IC2220GNR1
Features: RF Amplifier IC W-CDMA 2.11GHz ~ 2.17GHz TO-270 WBL-16 GULL
Package: Bulk
Package: TO-270-16 Variant, Gull Wing
Mounting: Surface Mount
Family Name: MW7IC
Categories: RF/IF and RFID
Case / Package: TO-270 WBL-16 GULL
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 886562-MW7IC2220GNR1
Product Name RF Amplifiers - MW7IC2220GNR1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWU6616Q7 - 862718-AWU6616Q7 - Win Source Electronics
Specs
Applications RF Microwave
View Details
Specs
Applications RF Microwave
Frequency Range 0.0 to 3000 MHz
Minimum Gain 18 to 21 dB
View Details
DC- 70GHz, Broadband Distributed Amplifier - AMM-9024CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 70000 MHz
Package Type bare-die
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details