Mini-Circuits RF Gain Block Amplifier, 600 - 4200 MHz, 50Ω ZHL-0G64G21W1+

Description
The ZHL-0G64G21W1(X)+ is a medium power broadband amplifier providing more than 1 W of output power with a typical small signal gain of 44 dB over the 600 to 4200 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.
Request a Quote Datasheet
Description
The ZHL-0G64G21W1(X)+ is a medium power broadband amplifier providing more than 1 W of output power with a typical small signal gain of 44 dB over the 600 to 4200 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Gain Block Amplifier, 600 - 4200 MHz, 50Ω - ZHL-0G64G21W1+ - Mini-Circuits
Brooklyn, NY, United States
RF Gain Block Amplifier, 600 - 4200 MHz, 50Ω
ZHL-0G64G21W1+
RF Gain Block Amplifier, 600 - 4200 MHz, 50Ω ZHL-0G64G21W1+
The ZHL-0G64G21W1(X)+ is a medium power broadband amplifier providing more than 1 W of output power with a typical small signal gain of 44 dB over the 600 to 4200 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.

The ZHL-0G64G21W1(X)+ is a medium power broadband amplifier providing more than 1 W of output power with a typical small signal gain of 44 dB over the 600 to 4200 MHz frequency band. The amplifier uses state-of-the-art semiconductor technology and can be used in a wide range of applications. A single supply voltage ensures ease of operation. The amplifier is made with a rugged aluminum housing and can be supplied with or without a heatsink.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Amplifiers
Product Number ZHL-0G64G21W1+
Product Name RF Gain Block Amplifier, 600 - 4200 MHz, 50Ω
Operating Temperature -20 to 85 C (-4 to 185 F)
Frequency Range 600 to 4200 MHz
Minimum Gain 44 dB
Maximum Gain 44 dB
Output Power 32 dBm
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Medium Power, Linear Amplifier, 700 MHz to 1600 MHz, 50Ω, 2x2 mm QFN Style Package - PMA2-162LNA+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
View Details
3 suppliers
Connectorized SMA-N, High Power, Linear Amplifier, 600 MHz to 700 MHz, 50Ω - ZHL0G60G7100+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Frequency Range 600 to 700 MHz
Minimum Gain 44 dB
View Details
SMT MMIC, Linear, Gain Block, pHEMT Amplifier, 500 MHz to 4500 MHz, 50Ω, 3x3 mm QFN Style Package - MNA-5W+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
Package Type Surface Mount
View Details
4 suppliers
SMT MMIC, Medium Power, pHEMT Amplifier, 5000 MHz to 18 GHz, 50Ω, 3x3 mm QFN Style Package - AVA-183A+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5000 to 18000 MHz
View Details
4 suppliers