MACOM RF Amplifiers SMA5-6

Description
RF Amplifier IC General Purpose 3MHz ~ 500MHz
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 3MHz ~ 500MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 1465-SMA5-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
1465-SMA5-6-ND
RF Amplifiers 1465-SMA5-6-ND
RF Amplifier IC General Purpose 3MHz ~ 500MHz

RF Amplifier IC General Purpose 3MHz ~ 500MHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SMA5-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SMA5-6
RF and Wireless - RF Amplifiers SMA5-6
IC RF AMP GPS 3MHZ-500MHZ SMD

IC RF AMP GPS 3MHZ-500MHZ SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1465-SMA5-6-ND SMA5-6
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 3 to 500 MHz 3 to 500 MHz
Minimum Gain 26 dB ? to 26 dB
Maximum Gain 26 dB 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-1000-2000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 1000 to 2000 MHz
Output VSWR 2 :1
View Details
2.4 GHz High Power Wireless LAN Power Amplifier - SE2623L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details