The ZEL-0812LN is a coaxial low noise amplifier for 50Ω applications from 800 to 1200 MHz. It has a maximum noise figure of 1.5 dB, a minimum gain of 20 dB, and gain flatness of ±1.0 dB. Output power at 1 dB compression is +8 dBm, with an output third order intercept point of +18 dBm. Input and output VSWR are both 2.5:1 maximum. It operates from a 15 V supply, drawing 70 mA, and is housed in a shielded EEE132 case measuring 22.86 × 22.86 × 17.15 mm, weighing 50 g. Operating temperature ranges from -54°C to 85°C, with maximum input RF power of +13 dBm. Noise figure increases to 2 dB typical at +85°C.
Connectorized SMA, Low Noise, Linear Amplifier, 800 MHz to 1200 MHz, 50Ω
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZEL-0812LN |
| Product Name | Connectorized SMA, Low Noise, Linear Amplifier, 800 MHz to 1200 MHz, 50Ω |
| Amplifier Type | Low Noise Amplifier |
| Operating Temperature | -54 to 85 C (-65 to 185 F) |
| Frequency Range | 800 to 1200 MHz |
| Minimum Gain | 20 dB |
| Maximum Gain | 20 dB |