Rochester Electronics RF Amplifiers - AGB3306S24Q1 AGB3306S24Q1

Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 911223-AGB3306S24Q1 Features: RF Amplifier IC Cellular, WLAN, CDMA, PCS, MMDS, W-CDMA, WLL 0Hz ~ 7GHz SOT-89 Package: Bulk Package: TO-243AA Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: SOT-89 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: ANADIGICS, Inc Win Source Part Number: 911223-AGB3306S24Q1 Features: RF Amplifier IC Cellular, WLAN, CDMA, PCS, MMDS, W-CDMA, WLL 0Hz ~ 7GHz SOT-89 Package: Bulk Package: TO-243AA Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: SOT-89 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - AGB3306S24Q1
911223-AGB3306S24Q1
RF Amplifiers - AGB3306S24Q1 911223-AGB3306S24Q1
Manufacturer: ANADIGICS, Inc Win Source Part Number: 911223-AGB3306S24Q1 Features: RF Amplifier IC Cellular, WLAN, CDMA, PCS, MMDS, W-CDMA, WLL 0Hz ~ 7GHz SOT-89 Package: Bulk Package: TO-243AA Mounting: Surface Mount Categories: RF/IF and RFID Case / Package: SOT-89 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ANADIGICS, Inc
Win Source Part Number: 911223-AGB3306S24Q1
Features: RF Amplifier IC Cellular, WLAN, CDMA, PCS, MMDS, W-CDMA, WLL 0Hz ~ 7GHz SOT-89
Package: Bulk
Package: TO-243AA
Mounting: Surface Mount
Categories: RF/IF and RFID
Case / Package: SOT-89
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 911223-AGB3306S24Q1
Product Name RF Amplifiers - AGB3306S24Q1
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-500-18000-16-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 500 to 18000 MHz
Minimum Gain 16 dB
View Details
RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF and Wireless - RF Amplifiers - 1341210-BGA725L6E6327FTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1550 to 1615 MHz
Minimum Gain 20 dB
View Details
4 suppliers