Marki Microwave LLC AMM-6702CH, 20-55 GHz GaAs LO Driver Amplifier AMM-6702CH

Description
The AMM-6702 is a broadband MMIC LO buffer amplifier that efficiently provides high gain and output power over a 20-55 GHz frequency band. It is designed to provide a strong, flat output power response when driven with an input power at 0 dBm. It has built-in DC blocking capacitors on the input and output.
Request a Quote Datasheet
Description
The AMM-6702 is a broadband MMIC LO buffer amplifier that efficiently provides high gain and output power over a 20-55 GHz frequency band. It is designed to provide a strong, flat output power response when driven with an input power at 0 dBm. It has built-in DC blocking capacitors on the input and output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMM-6702CH, 20-55 GHz GaAs LO Driver Amplifier - AMM-6702CH - Marki Microwave LLC
Morgan Hill, CA, United States
AMM-6702CH, 20-55 GHz GaAs LO Driver Amplifier
AMM-6702CH
AMM-6702CH, 20-55 GHz GaAs LO Driver Amplifier AMM-6702CH
The AMM-6702 is a broadband MMIC LO buffer amplifier that efficiently provides high gain and output power over a 20-55 GHz frequency band. It is designed to provide a strong, flat output power response when driven with an input power at 0 dBm. It has built-in DC blocking capacitors on the input and output.

The AMM-6702 is a broadband MMIC LO buffer amplifier that efficiently provides high gain and output power over a 20-55 GHz frequency band. It is designed to provide a strong, flat output power response when driven with an input power at 0 dBm. It has built-in DC blocking capacitors on the input and output.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Amplifiers
Product Number AMM-6702CH
Product Name AMM-6702CH, 20-55 GHz GaAs LO Driver Amplifier
Frequency Range 21000 to 55000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ADM-8095PSM, 0.09 - 10 GHz High Dynamic Range Gain Block - ADM-8095PSM - Marki Microwave LLC
Specs
Frequency Range 90 to 10000 MHz
Package Type Surface Mount; surface-mount
View Details
ADM-8095CH, 0.09 - 10 GHz High Dynamic Range Gain Block - ADM-8095CH - Marki Microwave LLC
Specs
Frequency Range 90 to 10000 MHz
Package Type bare-die
View Details
DC - 30 GHz Wideband Low Noise Amplifier - AMM-9855PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 30000 MHz
Package Type Surface Mount; surface-mount
View Details
18-40 GHz Broadband Low Noise Amplifier - ADM-10717PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 18000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details