The ZHL-1217HLNX+ is a coaxial low noise amplifier for 1200 to 1700 MHz applications, designed with an SMA female connector and no integrated heatsink. It operates from +15 V DC, drawing 650 to 725 mA, and provides a maximum noise figure of 1.5 dB and a typical gain of 42 dB across the band. The amplifier delivers an output power at 1 dB compression of +27 dBm and an output third-order intercept point of +40 dBm. Input and output VSWR are 1.4:1 and 1.3:1 respectively. Operating temperature ranges from -20 °C to +65 °C, with storage temperature from -55 °C to +100 °C. The unit is housed in a NN92 case measuring 92.96 mm × 82.55 mm × 54.10 mm and weighs 362 grams without heatsink.
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 1200 MHz to 1700 MHz, 50Ω
| Mini-Circuits | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | ZHL-1217HLNX+ |
| Product Name | Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 1200 MHz to 1700 MHz, 50Ω |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Operating Temperature | -20 to 65 C (-4 to 149 F) |
| Package Type | Connectorized |